EN
  • EN
  • DE

VIPER53EDIP-E

Part No VIPER53EDIP-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description OFF-line Primary Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPER
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 620V
Topology Flyback
Voltage - Start Up 11.5V
Supply Voltage 8.4 V ~ 19 V
Frequency - Switching Up to 300kHz
Power (Watts) 50W
Fault Protection Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features EN, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 150°C (TC)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Mounting Style Through Hole
Win Source Part Number 1279327-VIPER53EDIP-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VIPer53E
Introduction Date January 12, 2006
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VIPER53EDIP-E CAD Model

Description

Overview of the VIPER53EDIP-E from STMicroelectronics

The VIPER53EDIP-E is a high-performance, low-power offline switched-mode power supply (SMPS) primary switcher IC from STMicroelectronics, designed to deliver a cost-effective and compact solution for power supply applications. This versatile chip is housed in a DIP-8 package, which makes it suitable for a wide range of applications, including adapters, chargers, and various consumer electronics that require an efficient power conversion solution.

Key Features

  • Integrated Power MOSFET: The VIPER53EDIP-E comes with an 18 Ω built-in power MOSFET, which can handle a significant power load, making it ideal for a variety of power applications.
  • Wide Supply Voltage Range: It operates over a broad input voltage range, accommodating various global power standards and making it versatile for international products.
  • Adjustable Operating Frequency: The operating frequency is adjustable up to 200 kHz, allowing designers to optimize the size of the transformer and the output filter, leading to a more compact and cost-effective design.
  • Low Standby Power Consumption: The device is designed for low power consumption in standby mode, which helps in achieving compliance with energy-saving regulations and reducing overall power usage.
  • Multiple Protection Features: It includes overvoltage, overload, and thermal shutdown protection, which enhances the safety and reliability of the power supply and the end application.

Applications

The VIPER53EDIP-E is suitable for a wide range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Adapters for consumer products
  • Standby and auxiliary supplies
  • Chargers for mobile devices

Conclusion

The VIPER53EDIP-E from STMicroelectronics is a robust and flexible solution for designers looking to implement an efficient and reliable power supply in their products. With its integrated features and protections, it ensures a high level of performance while simplifying the design process. Whether for consumer electronics, industrial applications, or portable device chargers, the VIPER53EDIP-E stands as a solid choice for power conversion needs.

You May Also Be Interested in

Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess