EN
  • EN
  • DE

BTA10-800BWRG

Part No BTA10-800BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 800V TO220AB / TRIAC 800V 105A 3-Pin(3+Tab) TO-220AB Insulated Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series Snubberless
Packaging Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 10A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 50mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770491-BTA10-800BWRG
Popularity Medium
Supply and Demand Status Balance
Family Name BTA10-800BW
Introduction Date October 15, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BTA10-800BWRG CAD Model

Description

Introducing the BTA10-800BWRG – A Robust Triac from STMicroelectronics

The BTA10-800BWRG is a high-performance triac manufactured by STMicroelectronics, designed to handle applications requiring AC power control. This semiconductor device is a part of ST's Snubberless™ series, which means it includes a built-in snubber circuit, making it an ideal choice for handling inductive loads without the need for additional external components.

Key Features

  • High Voltage Capability: The BTA10-800BWRG can withstand voltages up to 800V, providing a wide safety margin for applications operating at high voltages.
  • Current Rating: With a current rating of 10A, it can comfortably control moderate to high power devices.
  • Snubberless Technology: The built-in snubber circuit helps to reduce noise and eliminate the need for external snubber components.
  • High Commutation Capability: This triac is capable of handling high commutation speeds, making it suitable for modern, fast-switching applications.
  • Gate Trigger Current: It has a specified gate trigger current of 35mA, ensuring reliable triggering with standard gate drive currents.
  • Package: The BTA10-800BWRG is available in a robust and insulated RD91 package, providing excellent heat dissipation and electrical isolation.

Applications

The versatility of the BTA10-800BWRG allows it to be used in a variety of applications, including:

  • Motor control circuits
  • Lighting dimmer systems
  • Home appliances such as ovens and AC units
  • Industrial process control equipment

Reliability and Performance

STMicroelectronics ensures that the BTA10-800BWRG meets the highest quality and performance standards. The device's robustness and reliability are well-suited for both domestic and industrial environments where consistent performance and long-term durability are required.

Whether you are designing a new system or upgrading an existing one, the BTA10-800BWRG provides a cost-effective and efficient solution for controlling AC power. Its combination of high voltage and current capabilities, along with the convenience of Snubberless technology, makes it a valuable component for any power control application.

You May Also Be Interested in

Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2246 $55.1070
100+ $1.0048 $100.4800
155+ $0.9734 $150.8770
215+ $0.9420 $202.5300
275+ $0.9106 $250.4150
370+ $0.8164 $302.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,488 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess