EN
  • EN
  • DE

STV0976

Part No STV0976
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC MEGAPIXEL SMIA PROC 56TFBGA  /  Megapixel SMIA Processor 56-TFBGA (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Megapixel SMIA Processor
Mounting SMD (SMT)
Package / Case 56-TFBGA
Supplier Device Package 56-TFBGA (6x6)
Base Product Number STV0976
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1244351-STV0976
Ultra Librarian 3D Model Ultra Librarian STV0976 CAD Model

Description

STV0976 - STMicroelectronics Product Overview

The STV0976 from STMicroelectronics is a cutting-edge, feature-rich image signal processor (ISP) designed to cater to the advanced requirements of modern imaging solutions. This innovative component is engineered to deliver exceptional image quality and performance for a wide range of applications including digital cameras, surveillance systems, and automotive imaging devices.

Key Features

  • High-Resolution Support: The STV0976 is capable of handling high-resolution image sensors, making it suitable for high-definition photography and video recording.
  • Advanced Image Processing: Equipped with sophisticated algorithms, the processor provides superior image quality with features such as noise reduction, edge enhancement, and dynamic range compression.
  • Multiple Interface Options: The device offers a variety of interfaces such as I2C, SPI, and parallel, ensuring seamless integration with a range of peripheral devices.
  • Low Power Consumption: Designed with power efficiency in mind, the STV0976 is ideal for battery-powered devices, contributing to longer operational life.

Applications

  • Digital Still Cameras
  • Video Surveillance Systems
  • Automotive Imaging Systems
  • Industrial Vision Systems

The STV0976 stands out for its ability to deliver high-quality imaging experiences, thanks to STMicroelectronics' commitment to innovation and excellence in the field of image processing technology. Whether it's for consumer electronics or industrial applications, the STV0976 provides a versatile and reliable solution that meets the demands of today's digital imaging needs.

For technical specifications, application notes, and further details, customers are encouraged to consult the official STMicroelectronics product datasheets and support documentation.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess