EN
  • EN
  • DE
  • IT

XTR305IRGWT

Part No XTR305IRGWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OUTPUT DRIVER 20FN  /  Output Driver 20-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Texas Instruments
Package Tape & Reel
Type Output Driver
Applications Industrial
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Base Product Number XTR305
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49092-1,296-49092-2,296-49092-6
Standard Package 250
Win Source Part Number 1004296-XTR305IRGWT
Ultra Librarian 3D Model Ultra Librarian XTR305IRGWT CAD Model

Description

The XTR305IRGWT is a cutting-edge, precision current and voltage output driver, designed and manufactured by the renowned Texas Instruments. This innovative integrated circuit (IC) is specifically engineered to cater to a wide range of industrial applications that require high-quality, reliable signal conditioning.

At the core of the XTR305IRGWT is its exceptional ability to provide two distinct output modes: a current output that can be programmed from 4 to 20mA and a voltage output that ranges from 0 to 10V. This versatility makes it a perfect fit for process control, factory automation, and instrumentation systems where precise signal transmission is paramount.

The device is housed in a compact 20-pin VQFN package, which not only saves precious board space but also ensures a reduced thermal footprint. The XTR305IRGWT operates over an extended industrial temperature range, making it resilient and reliable in harsh environmental conditions. With its integrated linearization and error correction features, the XTR305IRGWT delivers high accuracy and stability, which are critical for sensitive applications.

One of the key advantages of the XTR305IRGWT is its built-in programmability. Users can easily configure the device to match specific application requirements, thanks to its digital interface. This flexibility is further enhanced by the inclusion of an onboard reference voltage, which simplifies the design process and helps to minimize external component count.

Safety and protection are also at the forefront of the XTR305IRGWT's design. It comes equipped with over-temperature and over-current protection, ensuring that the device and the system it is part of remain secure against unexpected conditions. In addition, its robust construction is designed to withstand electrostatic discharge (ESD) events, further contributing to its longevity and durability in the field.

In summary, the XTR305IRGWT from Texas Instruments is an exemplary solution for professionals seeking a high-performance, easily programmable, and robust current/voltage output driver. Whether it's for process control or precision measurement, this IC stands as a testament to Texas Instruments' commitment to quality and innovation in the semiconductor industry.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9046 $53.1414
21+ $4.8448 $101.7408
32+ $4.6934 $150.1888
45+ $4.5420 $204.3900
57+ $4.3906 $250.2642
77+ $3.9364 $303.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess