EN
  • EN
  • DE

AD9942BBCZ

Part No AD9942BBCZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type CCD Signal Processor, 14-Bit
Applications Digital Camera
Mounting SMD (SMT)
Package / Case 100-LFBGA, CSPBGA
Supplier Device Package 100-CSPBGA (9x9)
Base Product Number AD9942
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-AD9942BBCZ-AD,ANAANAAD9942BBCZ
Standard Package 1
Win Source Part Number 1010857-AD9942BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9942BBCZ CAD Model

Description

AD9942BBCZ: A High-Performance CCD Signal Processor from Analog Devices Inc.

The AD9942BBCZ is a state-of-the-art CCD (Charge-Coupled Device) signal processor designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is tailored for high-speed and high-resolution imaging applications, offering an exceptional level of performance and image quality.

At the heart of the AD9942BBCZ is an integrated precision 14-bit analog-to-digital converter (ADC) that ensures accurate and rapid conversion of analog signals to digital data. This feature is critical for capturing the fine details in imaging applications, making it an ideal solution for medical imaging, scientific instrumentation, and industrial inspection systems.

The device also incorporates a low-noise amplifier (LNA) and a correlated double sampler (CDS), which work in tandem to amplify and process the weak signals from the CCD while minimizing noise. This results in cleaner, crisper images even in low-light conditions. With its advanced signal processing capabilities, the AD9942BBCZ delivers high dynamic range and excellent signal-to-noise ratio, crucial for capturing high-quality images.

Flexibility is another key feature of the AD9942BBCZ. It supports a variety of CCD architectures and offers programmable gain and offset adjustments, allowing designers to fine-tune the imaging system for optimal performance. The device operates on a single 3.3V power supply, simplifying power management in compact systems.

For ease of integration, the AD9942BBCZ comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management. This packaging ensures that the device can be easily incorporated into a wide range of imaging systems without compromising on reliability or performance.

In conclusion, the AD9942BBCZ from Analog Devices Inc. is a versatile and high-performance CCD signal processor that is engineered to meet the demanding requirements of advanced imaging applications. Its combination of high-resolution ADC, low-noise amplification, and flexible operation make it a top choice for designers seeking to create systems with unmatched image quality and precision.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess