Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Part Status Active
Main Purpose Power Management, Battery Charger
Embedded No
Utilized IC / Part LTC4054-4.2
Primary Attributes 1 Cell- Li-Ion
Secondary Attributes LED Status Indicators
Supplied Contents Board(s)
Win Source Part Number DC569B-197511
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DC569B CAD Model

Description

The DC569B is a state-of-the-art data converter module developed by Linear Technology, designed for applications requiring high precision and reliability. This product stands out with its robust architecture, ensuring optimal performance in various demanding environments.

Key Features

  • High Resolution: The DC569B offers exceptional resolution capabilities, making it suitable for applications that demand accurate data conversion.
  • Low Noise: Engineered to minimize noise interference, this data converter ensures clean, precise signals for critical measurements.
  • Fast Conversion Rates: With its rapid data processing speeds, the DC569B can handle high-throughput applications with ease.
  • Durable Design: Built to withstand harsh conditions, the DC569B maintains its performance integrity even in extreme environments.

Applications

The versatility of the DC569B allows it to be used across a wide range of applications, including but not limited to:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • High-precision Instrumentation
  • Telecommunications Infrastructure
  • Aerospace and Defense Electronics

Technical Specifications

Parameter Specification Resolution Varies by model Input Voltage Specified by model Operating Temperature -40°C to +85°C Package Type Industry-standard packaging

Quality and Support

Linear Technology is committed to delivering high-quality products. The DC569B is backed by rigorous testing and validation to meet the highest industry standards. Customers can also rely on comprehensive technical support to integrate the DC569B into their systems smoothly and efficiently.

For more information or to request a sample, please visit Linear Technology's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ECAD model for MSC1210-DAQ-EVM
Skyworks Solutions Inc.
BOARD EVAL SI2493 + SI3008 16PIN / Si2493 Data Acquisition Arrangement (DAA) Telecom Evaluation Board
Need more? Email Us
ECAD model for SI2493FS08-EVB
Allegro MicroSystems, LLC
BOARD EVALUATION A4962KLP / A4962 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4962KLP-01-T-DK
NXP / Nexperia
NXP GOLDBOX FOR VEHICLE NETWORKI / S32G2, SJA1110, TJA1102-TJA1102S, TJA1043, TJA1463VR5510 Networking Reference Design Evaluation Board
Need more? Email Us
ECAD model for S32G-VNP-GLDBOX
Analog Devices Inc.
EVAL BD B ADAU1452 SIGMADSP / ADAU1452 Audio Processing Audio Evaluation Board
Lowest to $0.9853
ECAD model for EVAL-ADAU1452REVBZ
Infineon Technologies
DEVELOPMENT KIT / Flash Memory Evaluation Board
Need more? Email Us
ECAD model for CYFL248-001
Texas Instruments
EVAL MODULE INTERFACE BOARD / MSP430F5529 USB 2.0 to SMBus Bridge Interface Evaluation Board
Need more? Email Us
ECAD model for EV2400
STMicroelectronics
BOARD EVAL FOR VN7140AS / VN7140AS-E Power Switch Evaluation Board Automotive
Need more? Email Us
ECAD model for EV-VN7140AS
Allegro MicroSystems, LLC
BOARD EVAL FOR A4923GET / A4923 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4923GET-01-T-DK

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention