EN
  • EN
  • DE

STV0684

Part No STV0684
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC VIDEO PROC MICROCTRL 196BGA  /  Video Processor, Microcontroller 196-BGA (12x12)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Video Processor, Microcontroller
Mounting SMD (SMT)
Package / Case 196-LFBGA
Supplier Device Package 196-BGA (12x12)
Base Product Number STV0684
Other Names 497-3901
Standard Package 1,134
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1244350-STV0684
Ultra Librarian 3D Model Ultra Librarian STV0684 CAD Model

Description

The STV0684 from STMicroelectronics is a cutting-edge image sensor interface that has been designed to cater to the advanced requirements of modern imaging applications. This versatile interface chip is a crucial component in camera systems, providing seamless integration between image sensors and the processing unit.

Key Features

  • High-Speed Data Transfer: The STV0684 is capable of handling high data rates, which is essential for high-resolution and high-frame-rate video applications.
  • Compatibility: It offers broad compatibility with various image sensor types, including CMOS and CCD sensors, making it a flexible solution for multiple camera designs.
  • Low Power Consumption: Designed with power efficiency in mind, the STV0684 helps to reduce the overall power consumption of the camera system, which is particularly beneficial for battery-operated devices.
  • Advanced Processing Capabilities: The chip includes features for on-the-fly image processing, which can include tasks such as color correction, gamma correction, and more.

Applications

The STV0684 is suitable for a wide range of applications, including but not limited to:

  • Digital Still Cameras
  • Video Cameras
  • Security and Surveillance Systems
  • Automotive Camera Systems
  • Industrial Imaging Solutions

Technical Specifications

The STV0684 boasts an array of technical specifications that make it a robust choice for high-performance imaging systems:

  • Interface Type: Image Sensor Interface
  • Supply Voltage: Specified in the datasheet
  • Package / Case: Provided in various package options to suit different assembly requirements
  • Operating Temperature: Defined by the industrial standard temperature ranges

Conclusion

The STV0684 from STMicroelectronics represents a significant advancement in image sensor interface technology. With its high-speed data transfer capabilities, compatibility with multiple sensor types, low power consumption, and advanced processing features, it stands as an ideal choice for developers and manufacturers looking to create sophisticated camera systems across a variety of applications.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess