EN
  • EN
  • DE

TDA7575BPDTR

Part No TDA7575BPDTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP DUAL BRIDGE POWERSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 150W x 1 @ 1 Ohm; 75W x 2 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package PowerSO-36
Dimension PowerSO-36 Exposed Top Pad
Win Source Part Number 118308-TDA7575BPDTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7575BPDTR CAD Model

Description

STMicroelectronics TDA7575BPDTR Automotive Audio Amplifier

The TDA7575BPDTR is a high-performance, automotive-grade audio amplifier produced by STMicroelectronics, a leader in semiconductor solutions. This advanced audio IC is designed specifically to meet the rigorous demands of automotive audio applications, delivering exceptional sound quality and reliability in a compact package.

At the heart of the TDA7575BPDTR is a dual bridge-tied load (BTL) amplifier capable of driving a powerful output of up to 75W per channel. With its high output power, the amplifier is well-suited for driving the speakers in a car's audio system directly, providing a robust and immersive listening experience for passengers.

The device operates over a wide supply voltage range, from 6V to 18V, ensuring stable performance even under the variable electrical conditions typical in automotive environments. Additionally, the TDA7575BPDTR incorporates a range of features designed to protect both the amplifier and the speakers, including short-circuit protection, overtemperature protection, and a clipping detector to prevent speaker damage due to overdriving.

One of the key advantages of the TDA7575BPDTR is its built-in diagnostic functions. These functions allow for real-time monitoring of the amplifier's status, facilitating easier troubleshooting and maintenance. The amplifier's I2C bus interface enables communication with a microcontroller, allowing for advanced control and diagnostics, such as speaker impedance measurement and fault detection.

The TDA7575BPDTR comes in a 36-pin PowerSSO package that is designed to optimize thermal dissipation, ensuring consistent performance even under high power operation. This packaging, combined with the amplifier's low distortion and low noise characteristics, makes it an ideal choice for car manufacturers and aftermarket audio system designers seeking to enhance the audio experience in modern vehicles.

In summary, the TDA7575BPDTR from STMicroelectronics is a sophisticated, high-power audio amplifier that offers automotive manufacturers the quality, power, and advanced features necessary to deliver superior audio performance in today's vehicles.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6092 $50.4368
10+ $10.3461 $103.4610
15+ $10.0227 $150.3405
21+ $9.6994 $203.6874
27+ $9.3761 $253.1547
36+ $8.4062 $302.6232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess