EN
  • EN
  • DE

STTH3002

Part No STTH3002
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH EFFICIENCY ULTRAFAST DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262174-STTH3002
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH3002 CAD Model

Description

STTH3002 - Ultrafast High Voltage Rectifier

The STTH3002 from STMicroelectronics is a state-of-the-art ultrafast high voltage rectifier designed for use in switching power supplies, inverters, and as freewheeling diodes. This high-performance rectifier is engineered to meet the rigorous demands of modern electronic circuits, providing efficient and reliable performance even under challenging conditions.

Key Features

  • High Reverse Voltage Capability: The STTH3002 is capable of withstanding reverse voltages up to 200V, making it suitable for high voltage applications.
  • Ultrafast Switching: With an ultrafast recovery time, this diode minimizes power loss and ensures improved efficiency, which is crucial for high-speed operation.
  • Low Forward Voltage Drop: The low forward voltage drop feature helps in reducing power dissipation and improving efficiency, thereby contributing to energy savings in the application it is used.
  • High Surge Current Capability: It is designed to handle high surge currents without failure, which is essential for applications that experience frequent power surges.
  • Robustness: The device is characterized by its robustness and reliability, ensuring a long operational life even in the most demanding situations.

Applications

  • Switching power supplies
  • Power inverters
  • Power factor correction circuits
  • Freewheeling diodes in converters
  • Snubber diodes

The STTH3002 is packaged in a TO-220AB package, which offers a good balance between performance and compactness, making it an excellent choice for space-constrained applications. The package is designed for easy mounting on a printed circuit board and is compatible with various soldering techniques.

STMicroelectronics' commitment to quality ensures that the STTH3002 rectifier meets the highest standards for performance and reliability. Whether you are designing a power supply for industrial equipment, a high-frequency inverter, or any other application requiring a high voltage and ultrafast diode, the STTH3002 is an excellent choice that provides both efficiency and durability.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the STTH3002 datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4375 $51.1875
50+ $2.0000 $100.0000
78+ $1.9375 $151.1250
107+ $1.8750 $200.6250
138+ $1.8125 $250.1250
185+ $1.6250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess