EN
  • EN
  • DE

ST662A

Part No ST662A
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description DC-DC CONVERTER FROM 5V TO 12V, 0.03A FOR FLASH MEMORY PROGRAMMING SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260367-ST662A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST662A CAD Model

Description

ST662A - High-Efficiency Charge Pump DC-DC Converter

The ST662A is a compact and efficient DC-DC converter designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This charge pump voltage converter is capable of stepping up a low voltage input to a higher voltage output, making it an ideal choice for battery-powered applications where extending run-time is crucial.

With its ability to convert a 2.0V to 5.5V input voltage to a regulated 12V output voltage, the ST662A is perfectly suited for small, portable devices such as personal digital assistants (PDAs), digital cameras, and other handheld devices. Its high efficiency and low quiescent current draw ensure minimal battery drain, thus prolonging the life of the device it powers.

Key features of the ST662A include:

  • 2.0V to 5.5V Input Voltage Range
  • Regulated 12V ±5% Output Voltage
  • Low Quiescent Current: 120 µA Typ.
  • High Efficiency: Up to 90%
  • Low Noise Operation with Ceramic Capacitors
  • Minimum External Components Required
  • Thermal Shutdown Protection
  • Available in 8-Pin Mini DIP or SO Packages

The device's simple design allows for a minimal external component count, typically only two capacitors, which reduces the overall bill of materials and simplifies the design process. Additionally, the ST662A supports low noise operation with ceramic capacitors, which is critical for noise-sensitive applications.

STMicroelectronics has also incorporated thermal shutdown protection into the ST662A, ensuring that the device remains safe under abnormal operating conditions. This feature helps prevent damage to the converter and the application it is used in.

Whether you're designing a new handheld gadget or looking to improve the efficiency of an existing product, the ST662A provides a reliable and cost-effective solution for your power conversion needs. Its small form factor, combined with high efficiency, makes it an excellent choice for designers looking to maximize performance in space-constrained applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Tyco Electronics
Lowest to $1.1071
Samsung
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess