EN
  • EN
  • DE

2SA925

Part No 2SA925
Manufacturer Sony
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO-92
Manufacturer Sony
RoHS State Request Verification
Win Source Part Number 751117-2SA925
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA925 CAD Model

Description

The Sony 2SA925 is a PNP silicon transistor designed for use in audio amplifier applications. It is often paired with a complementary NPN transistor in push-pull amplifier configurations to provide high-quality audio amplification.

Applications:

  • Audio Amplifiers: Used in audio amplifier circuits for preamplification and power amplification.
  • Equalizers: Employed in equalizer circuits to adjust the frequency response of audio signals.
  • Mixers: Utilized in audio mixers to combine multiple audio signals.
  • General-Purpose Amplification: Applied in general-purpose amplification circuits where a PNP transistor is required.

Features:

  • Type: PNP Silicon Transistor.
  • Low Noise: Designed for low-noise audio amplification.
  • High Gain: Provides high current gain for efficient amplification.
  • Complementary Pair: Often used with a complementary NPN transistor for push-pull amplification.

Benefits:

  • High-Quality Audio: Delivers high-fidelity audio amplification with minimal distortion.
  • Low Noise: Ensures clean and clear audio signals.
  • Efficient Amplification: High current gain enables efficient power amplification.
  • Reliable Performance: Sony is known for producing reliable electronic components.

Additional Details:

The 2SA925 is typically used in small-signal audio amplifier circuits where low noise and high gain are critical. When using this transistor in an amplifier circuit, it is important to select appropriate biasing resistors to ensure proper operating conditions. The transistor's datasheet provides detailed information on its electrical characteristics, including voltage ratings, current ratings, and gain characteristics. It is important to adhere to the datasheet specifications to prevent damage to the transistor and ensure reliable operation. The transistor is often packaged in a through-hole package for easy mounting on printed circuit boards. Proper heatsinking may be required when operating the transistor at high power levels. The complementary NPN transistor, often the 2SC2073, should be carefully selected to match the characteristics of the 2SA925 for optimal performance in push-pull amplifier applications.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess