EN
  • EN
  • DE

PHP24N03LT

Part No PHP24N03LT
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description TrenchMOS transistor Logic level FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347778-PHP24N03LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHP24N03LT CAD Model

Description

The NXP PHP24N03LT is a high-performance Power MOSFET designed to address a wide range of applications requiring efficient power management and conversion. This device is part of NXP's TrenchMOS™ transistor series, known for their low on-state resistance and high switching speed, making them ideal for high-efficiency power supplies, DC-DC converters, motor control circuits, and general-purpose switching applications.

Key Features

  • Low On-State Resistance (RDS(on)): The PHP24N03LT boasts an extremely low RDS(on) value, which reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring minimal energy is wasted during the transition periods.
  • Advanced TrenchMOS Technology: Utilizing NXP's cutting-edge TrenchMOS technology, the PHP24N03LT offers superior performance by combining low threshold voltage with high-density cell design.
  • High Power and Current Handling: This component can handle continuous drain currents up to 24A, making it capable of supporting applications with high power demands.
  • Low Thermal Resistance: The device features a low thermal resistance, ensuring reliable operation even under high temperature conditions.
  • Robust Package Design: Packaged in a TO-220AB, the PHP24N03LT is designed for robustness and ease of mounting on a variety of heat sinks for thermal management.

Applications

The versatility of the NXP PHP24N03LT allows it to be used in a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Systems
  • Power Management Functions
  • Automotive and Industrial Applications

Environmental Compliance

The PHP24N03LT is compliant with various environmental standards, ensuring that it meets the requirements for eco-friendly electronic components. It is RoHS compliant, minimizing the presence of hazardous substances in electronic equipment.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess