EN
  • EN
  • DE

STB55NF06

Part No STB55NF06
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260660-STB55NF06
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB55NF06 CAD Model

Description

STB55NF06 - N-Channel 60V - 55A - TO-220 STripFET™ II Power MOSFET

The STB55NF06 is a high-performance N-Channel Power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This device is a part of the STripFET™ II series, which is renowned for its excellent on-state resistance and superior switching performance. The STB55NF06 is designed to meet the rigorous demands of a wide range of electronic applications, offering an optimal balance between efficiency and reliability.

With a maximum drain-source voltage (V<sub>DS) of 60V and a continuous drain current (I<sub>D) of 55A at 25°C, the STB55NF06 is capable of handling high current loads while maintaining a low thermal resistance. This makes it an ideal choice for power supply and power conversion applications, including DC-DC converters, motor drives, and other high-efficiency power management systems.

The device features an extremely low on-state resistance (R<sub>DS(on)), which minimizes power losses and improves overall system efficiency. Additionally, the STB55NF06 provides fast switching capabilities, which is crucial for reducing switching losses in high-frequency operations.

Constructed with STMicroelectronics' advanced STripFET™ II technology, the STB55NF06 offers a robust and rugged design. It comes in a TO-220 package, which is widely used and well-suited for through-hole mounting, simplifying the design and assembly process for various applications. The package is designed to offer excellent thermal and electrical characteristics, ensuring reliable performance even under challenging conditions.

For protection and safety, the STB55NF06 includes features such as avalanche ruggedness and 100% avalanche tested, guaranteeing the device's resilience against repetitive and unpredictable voltage spikes.

In summary, the STB55NF06 from STMicroelectronics is a powerful and efficient N-Channel Power MOSFET that is perfect for designers looking to optimize their power management systems with a reliable, high-performance component. Its combination of low on-resistance, high current capacity, and fast switching speeds make it a versatile choice for a broad array of power applications.

Key Features:

  • 60V Drain-source Voltage (V<sub>DS)
  • 55A Continuous Drain Current (I<sub>D)
  • Low On-State Resistance (R<sub>DS(on))
  • Fast Switching Performance
  • TO-220 Package for Easy Mounting
  • STripFET™ II Technology for Enhanced Power Handling
  • Avalanche Ruggedness and 100% Avalanche Tested

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess