EN
  • EN
  • DE
  • IT

SN74HCT374DW

Part No SN74HCT374DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 40MHz
Max Propagation Delay at V, Max CL 25ns at 5.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6mA, 6mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 8μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74HCT374
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254771-SN74HCT374DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HCT374DW CAD Model

Description

Product Overview: SN74HCT374DW

The SN74HCT374DW is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the HCT family, which is specifically designed to operate with a 5V power supply and to interface with TTL (Transistor-Transistor Logic) levels while providing CMOS (Complementary Metal-Oxide-Semiconductor) level performance. The SN74HCT374DW is widely used in digital systems where the storage of eight bits of data is required, and it is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

Key Features:

  • Logic Type: Octal D-type flip-flop with clear
  • Package / Case: SOIC-20, a 20-pin small outline integrated circuit
  • Operating Temperature: -40°C to +85°C, making it suitable for industrial applications
  • Logic Level: TTL compatible inputs with CMOS output drive capability
  • Output Type: 3-state outputs which can drive up to 15 LSTTL loads
  • Supply Voltage: 4.5V to 5.5V, optimized for 5V systems
  • Propagation Delay Time: Fast propagation delay times, ensuring high-speed operation for time-critical applications
  • Edge-Triggered: Captures data on the rising edge of the clock signal, ensuring reliable and predictable data storage

Applications:

The SN74HCT374DW is versatile and can be used in a variety of digital applications such as:

  • Data storage and transfer
  • Communication systems
  • Processors and microcontrollers
  • Peripheral interfaces
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74HCT374DW is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in even the most demanding applications. The device is RoHS compliant and is manufactured with environmentally friendly materials.

Overall, the SN74HCT374DW from Texas Instruments is a reliable and efficient solution for designers looking to implement a high-speed, octal D-type flip-flop in their digital systems. Its compatibility with TTL inputs and CMOS output drive capability makes it a versatile choice for interfacing between different logic families.

You May Also Be Interested in

Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4959 $52.0695
220+ $0.4646 $102.2120
335+ $0.4489 $150.3815
480+ $0.4175 $200.4000
625+ $0.4018 $251.1250
780+ $0.3861 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess