EN
  • EN
  • DE

STTA3006PIRG

Part No STTA3006PIRG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 30A DOP3I
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 65ns
Current - Reverse Leakage @ Vr 150μA @ 480V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package DOP3I
Win Source Part Number 1103906-STTA3006PIRG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTA3006PIRG CAD Model

Description

The STTA3006PIRG, from STMicroelectronics, is a cutting-edge ultrafast high voltage diode designed specifically to meet the rigorous demands of high efficiency converters with improved reverse recovery performance. This diode is a key component for power supplies in a variety of applications, including industrial systems, telecommunications, and consumer electronics.

Key Features

  • High Reverse Voltage Capability: With a peak reverse voltage (PRV) of 600V, the STTA3006PIRG is well-suited for applications requiring high voltage parameters.
  • Ultrafast Recovery Time: The diode features an extremely fast recovery time, which minimizes losses in high-frequency operations and improves overall efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) ensures reduced power dissipation and enhances thermal efficiency, making it ideal for high-efficiency power supply designs.
  • Soft Recovery Characteristics: Soft recovery behavior of the diode helps to reduce electromagnetic interference (EMI) and stress on the diode during turn-off, thus ensuring a longer operational life and reliability.
  • High Surge Current Capability: The device can handle high surge currents, which is critical for protecting circuits during abnormal overvoltage conditions.
  • Insulated Package: The STTA3006PIRG comes in an insulated package, providing excellent thermal performance and making it easier to mount with reduced insulation requirements.

Applications

  • Switching power supplies
  • Power factor correction circuits
  • Snubber circuits
  • Freewheeling diodes in converters and inverters
  • Energy recovery circuits

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STTA3006PIRG is no exception. Manufactured with robust materials and tested to stringent standards, this diode is built to deliver consistent performance even under challenging conditions.

Conclusion

The STTA3006PIRG is a testament to STMicroelectronics' expertise in semiconductor technology, offering a combination of high voltage rating, ultrafast recovery, and high surge current capability, all encapsulated in an insulated, thermally efficient package. It's an excellent choice for designers who require a reliable and efficient diode for their high-speed switching applications.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess