EN
  • EN
  • DE

STSAFA110DFSPL02

Part No STSAFA110DFSPL02
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC AUTHENTICAT CHIP/IOT 8UFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type Authentication Chip, IoT Secure Element
Applications -
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Base Product Number STSAFA110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 1373323-STSAFA110DFSPL02
Ultra Librarian 3D Model Ultra Librarian STSAFA110DFSPL02 CAD Model

Description

The STSAFA110DFSPL02 is a cutting-edge semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to the needs of modern electronic systems, offering a blend of performance, efficiency, and reliability that is crucial for today's high-demand applications.

Key Features

  • High Performance: The STSAFA110DFSPL02 is built to deliver top-notch performance, making it suitable for a wide range of applications, including industrial, automotive, and consumer electronics.
  • Energy Efficiency: With the growing emphasis on energy conservation, this product is designed to operate with minimal power consumption without compromising on performance, making it an eco-friendly option for energy-sensitive applications.
  • Durability: STMicroelectronics products are known for their durability, and the STSAFA110DFSPL02 is no exception. It is built to withstand harsh conditions and provide a long operational lifespan.

Applications

The versatility of the STSAFA110DFSPL02 allows it to be used in various applications. It is particularly well-suited for:

  • Automotive systems that require robust and reliable components.
  • Industrial automation where precision and efficiency are paramount.
  • Consumer electronics that demand compact size and energy efficiency.

Technical Specifications

The STSAFA110DFSPL02 boasts an impressive set of technical specifications that demonstrate its capabilities:

  • Advanced manufacturing process for improved performance.
  • Low power operation to reduce energy consumption.
  • High-temperature resistance for reliability in extreme conditions.

Why Choose STSAFA110DFSPL02?

Choosing the STSAFA110DFSPL02 for your electronic systems means selecting a product that offers the perfect balance between performance and power efficiency. With STMicroelectronics' reputation for quality and innovation, you can be confident that this product will exceed your expectations and contribute to the success of your projects.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess