EN
  • EN
  • DE

MP23DB01HPTR

Part No MP23DB01HPTR
Manufacturer STMicroelectronics
Catalog Microphones
Description AUTO & INDUSTRIAL SENSORS  /  20 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-24dB ±1dB @ 94dB SPL) Solder Pads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Mfr STMicroelectronics
Package Tape & Reel
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 20 Hz ~ 10 kHz
Sensitivity -24dB ±1dB @ 94dB SPL
S/N Ratio 64dB
Voltage - Rated 1.8 V
Voltage Range 1.6 V ~ 3.6 V
Current - Supply 800 µA
Port Location Bottom
Termination Solder Pads
Dimension 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max) 0.043" (1.08mm)
Shape Rectangular
Base Product Number MP23DB01
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Other Names 497-MP23DB01HPDKR,497-MP23DB01HPCT,497-MP23DB01HPTR
Standard Package 5,000
Win Source Part Number 1016661-MP23DB01HPTR
Ultra Librarian 3D Model Ultra Librarian MP23DB01HPTR CAD Model

Description

STMicroelectronics MP23DB01HPTR - High-Performance Digital MEMS Microphone

The MP23DB01HPTR is a compact, high-performance, low-power, digital MEMS (Micro-Electro-Mechanical Systems) microphone from STMicroelectronics. It offers unparalleled audio detection and recording quality, making it an excellent choice for a wide range of applications, including mobile devices, smart home systems, and Internet of Things (IoT) devices.

Key Features

  • High Signal-to-Noise Ratio (SNR): The MP23DB01HPTR boasts an impressive SNR, providing clear and crisp audio capture, which is critical for applications requiring high-quality sound reproduction.
  • Omni-Directional Sensitivity: With its omni-directional sensitivity pattern, this microphone picks up sound from all directions, ensuring consistent audio capture regardless of the sound source's orientation.
  • Low Power Consumption: Designed for battery-powered applications, it has a remarkably low power consumption, which helps extend the battery life of portable devices.
  • Pulse Density Modulation (PDM) Output: It features a PDM digital output, which simplifies the interface with microcontrollers and processors, reducing system complexity and saving on external component costs.
  • Advanced MEMS Technology: Utilizing STMicroelectronics' cutting-edge MEMS technology, the MP23DB01HPTR offers robust performance and reliability, making it suitable for use in challenging environments.

Applications

The versatility of the MP23DB01HPTR allows it to be integrated into a variety of applications, including:

  • Smartphones and tablets
  • Bluetooth headsets
  • Smart speakers and voice assistants
  • Wearable devices
  • Conference systems
  • Noise-cancellation systems

Technical Specifications

The microphone operates within a wide frequency range and has a temperature range that supports various operating environments. It comes in a compact package that is suitable for space-constrained designs.

Conclusion

The MP23DB01HPTR from STMicroelectronics is a state-of-the-art digital MEMS microphone that offers exceptional sound quality and performance. Its low power consumption, high SNR, and ease of integration make it an ideal choice for developers and manufacturers looking to incorporate high-quality audio capture capabilities into their products.

You May Also Be Interested in

Knowles
MIC COND ANALOG OMNI -56DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -56DB
Need more? Email Us
Syntiant
SPV0142LR5H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE datasheet, inventory, & pricing.
Lowest to $1.7594
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3868 $62.4060
90+ $1.2975 $116.7750
140+ $1.2527 $175.3780
200+ $1.1632 $232.6400
260+ $1.1185 $290.8100
325+ $1.0737 $348.9525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,811 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess