EN
  • EN
  • DE

VN5770AKPTR-E

Part No VN5770AKPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 28SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Applications DC Motors, General Purpose, Relays
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 160 mOhm
Channel Output Current 8.5A
Supply Voltage - Operating 4.5 V to 36 V
Voltage - Load 41V (Max)
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Win Source Part Number 134739-VN5770AKPTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name VN5770AKP-E
Introduction Date November 11, 2010
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian VN5770AKPTR-E CAD Model

Description

The VN5770AKPTR-E is a high-performance automotive-grade device from STMicroelectronics, designed for managing a wide range of automotive applications. This versatile component is part of the VIPower M0-7 series and is tailored to meet the stringent requirements of the automotive industry.

Key Features

  • High-Side Driver: The VN5770AKPTR-E is a high-side driver, meaning it is used to control the current flow to ground through the load from the positive side of the circuit. This is particularly useful in automotive environments where ground connections can be unreliable.
  • Multiple Channels: It features multiple channels, providing flexibility and the ability to control various loads with a single device.
  • Integrated Protections: The device includes a range of integrated protections such as overcurrent, overtemperature, and electrical discharge protections, ensuring safe and reliable operation under harsh automotive conditions.
  • High Voltage Capability: With an operating voltage range suitable for automotive applications, the VN5770AKPTR-E is capable of handling the high-voltage requirements of modern vehicles.
  • Diagnostic Functions: It also includes diagnostic functions that allow for monitoring and feedback of the operational status, which is critical for maintaining system reliability and performance.

Applications

The VN5770AKPTR-E is ideally suited for a variety of applications within the automotive sector, including but not limited to:

  • Automotive Lighting Systems
  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Smart Junction Boxes

Quality and Reliability

As with all STMicroelectronics products, the VN5770AKPTR-E is manufactured to the highest quality standards. It is designed to withstand the rigorous conditions of automotive use, ensuring long-term reliability and performance. With its robust design and comprehensive feature set, the VN5770AKPTR-E is an excellent choice for designers and engineers looking for a high-side driver solution in the automotive industry.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41TLGA
Lowest to $5.2389
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2843 $52.5488
38+ $2.6948 $102.4024
58+ $2.6106 $151.4148
80+ $2.5264 $202.1120
103+ $2.4422 $251.5466
138+ $2.1895 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess