EN
  • EN
  • DE

L9680

Part No L9680
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100TQFP / Automotive Interface 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications Automotive
Interface SPI
Voltage - Supply 5.5V
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP (14x14)
Mounting Type Surface Mount
Base Product Number L9680
Standard Package 540 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 724447-L9680
Ultra Librarian 3D Model Ultra Librarian L9680 CAD Model

Description

STMicroelectronics Product L9680 Overview

The L9680 from STMicroelectronics is a sophisticated automotive-grade device designed to meet the rigorous demands of the modern automotive industry. This innovative product is an essential component for advanced automotive systems, providing reliable performance and versatility in various applications.

Key Features

  • High Integration: The L9680 integrates multiple functions into a single chip, reducing the complexity and the number of components required in the automotive system. This integration helps in saving space and lowering the overall system cost.
  • Robust Design: Designed to withstand the harsh conditions of automotive environments, the L9680 is built to operate reliably under extreme temperatures and voltage variations, ensuring consistent performance and longevity.
  • Enhanced Safety: Safety is paramount in automotive applications, and the L9680 includes features to support system safety requirements. Its design includes fail-safe mechanisms and diagnostic capabilities that help to detect and manage system faults effectively.
  • Power Efficiency: With an emphasis on energy efficiency, the L9680 contributes to the reduction of the overall power consumption of automotive systems, which is particularly beneficial for electric and hybrid vehicles.

Applications

The versatility of the L9680 allows it to be used in various automotive systems, including but not limited to:

  • Engine control units
  • Transmission control modules
  • Advanced driver-assistance systems (ADAS)
  • Powertrain systems

Technical Specifications

The L9680 boasts an array of technical specifications designed for high-performance automotive applications. These include a wide operating voltage range, high-temperature operation capability, and compatibility with industry-standard communication protocols.

Conclusion

In conclusion, the L9680 from STMicroelectronics is a highly integrated and robust solution for automotive electronics. With its focus on safety, efficiency, and reliability, it stands as a critical component for the next generation of automotive systems, driving innovation and performance in the industry.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $139.2787 $139.2787
2+ $134.6361 $269.2722
3+ $120.7082 $362.1246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,784 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess