EN
  • EN
  • DE

STQ1NE10L-AP$V

Part No STQ1NE10L-AP$V
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-92
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756959-STQ1NE10L-AP$V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STQ1NE10L-AP$V CAD Model

Description

The STQ1NE10L-AP$V is a state-of-the-art N-channel enhancement mode power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This device is designed to deliver high efficiency and reliability for a wide range of applications, including but not limited to, switch-mode power supplies, motor control, and high-speed switching circuits.

Key Features

  • Low Threshold Drive: The STQ1NE10L-AP$V has a low gate threshold voltage, making it suitable for low-voltage drive applications and ensuring easy interfacing with logic-level devices.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, providing efficient performance with reduced switching losses.
  • Advanced Process Technology: Utilizing the latest advancements in semiconductor technology, the STQ1NE10L-AP$V offers improved on-state resistance and thermal performance for better overall efficiency.
  • Robust Thermal Management: This component is designed to handle high temperatures without compromising performance, thanks to its excellent thermal characteristics and robust package design.
  • Improved Energy Efficiency: The low on-state resistance minimizes conduction losses, leading to better energy efficiency in your electronic designs.

Applications

The versatility of the STQ1NE10L-AP$V makes it suitable for a variety of applications, including:

  • Power Management Solutions
  • DC-to-DC Converters
  • Motor Drives and Controllers
  • LED Lighting Systems
  • Uninterruptible Power Supplies (UPS)

Product Summary

The STQ1NE10L-AP$V from STMicroelectronics is an exceptional choice for designers seeking a robust, high-performance N-channel MOSFET. It combines low gate charge and low on-resistance to provide efficient power handling capabilities. Its logic-level gate drive makes it a user-friendly component in a variety of electronic circuits. Whether you are developing power supply modules, motor controllers, or any high-efficiency power management system, the STQ1NE10L-AP$V is engineered to meet the demands of your application.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess