Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 480 µA @ 60 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB Narrow Leads
Base Product Number STPS30L60
Other Names 497-15152-5,-497-15152-5,STPS30L60CTN
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282880-STPS30L60CTN
Ultra Librarian 3D Model Ultra Librarian STPS30L60CTN CAD Model

Description

STPS30L60CTN - High-Efficiency Power Schottky Rectifier

The STPS30L60CTN is a robust and highly efficient power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to meet the demanding requirements of high-frequency power switching and rectification in a variety of electronic applications.

Key Features:

  • Dual Center Tap Schottky Rectifier: The STPS30L60CTN features a dual center tap configuration, making it suitable for both single and multiphase rectifiers.
  • High Forward Surge Capability: This device is capable of handling high surge currents, ensuring reliability and robustness in applications subject to surge conditions.
  • Low Forward Voltage Drop: The low forward voltage drop results in reduced power loss and improved efficiency, which is essential for power conservation in portable and energy-sensitive devices.
  • High Junction Temperature: With an operating junction temperature range of -40°C to 150°C, the STPS30L60CTN is designed to withstand extreme thermal environments.
  • Insulated Package: The device comes in an insulated TO-220AB package, providing electrical isolation from the printed circuit board and enhancing thermal performance.

Applications:

The STPS30L60CTN is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Product Summary:

The STPS30L60CTN by STMicroelectronics is a high-performance Schottky rectifier that combines high surge capability, low forward voltage drop, and a high junction temperature range to deliver superior performance in power rectification tasks. Its insulated TO-220AB package ensures ease of integration into various circuit designs while providing excellent thermal characteristics and electrical isolation. Whether used in power supplies, automotive electronics, or other high-efficiency power conversion systems, the STPS30L60CTN stands out as a reliable and efficient solution for designers and engineers.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOTTKY 40V VMD3
Lowest to $0.3260
ECAD model for RB715ZT2L
STMicroelectronics
DIODES AND RECTIFIERS
Lowest to $2.0096
ECAD model for STTH16L06CGY-TR
Rohm Semiconductor
DIODE (RECTIFIER FRD) 150V-VR 40 / Diode Array 1 Pair Common Cathode 150 V 40A Surface Mount TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Lowest to $1.9593
ECAD model for RB238NS150FHTL
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F2 20
Need more? Email Us
ECAD model for MF200C06F2
Rohm Semiconductor
Need more? Email Us
ECAD model for RB095PS3STB
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 12
Lowest to $22.0653
ECAD model for MD120C08D1
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 45V TO252
Lowest to $2.9558
ECAD model for RB095BM-40TL
Rohm Semiconductor
Need more? Email Us
ECAD model for RB160VA-40G
STMicroelectronics
DIODE ARRAY 45V 20A D2PAK
Need more? Email Us
ECAD model for FERD40U45CG-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1926 $67.0446
50+ $2.6197 $130.9850
77+ $2.5378 $195.4106
106+ $2.4559 $260.3254
137+ $2.3741 $325.2517
183+ $2.1284 $389.4972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,800 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention