EN
  • EN
  • DE

STPS30L45CR

Part No STPS30L45CR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 550mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 400μA @ 45V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package I2PAK
Win Source Part Number 053979-STPS30L45CR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS30L45CR CAD Model

Description

STPS30L45CR Power Schottky Rectifier by STMicroelectronics

The STPS30L45CR is a robust and efficient Power Schottky Rectifier designed and manufactured by STMicroelectronics, a leading global semiconductor company. This high-performance component is engineered to meet the stringent requirements of modern electronic circuits, providing a reliable solution for high-frequency power switching applications.

Key Features

  • Low Forward Voltage Drop: The STPS30L45CR boasts a low forward voltage drop, which enhances its efficiency by reducing power losses during operation. This characteristic is particularly beneficial in applications where energy conservation is crucial.
  • High Surge Current Capability: With its ability to handle high surge currents, this rectifier is well-suited for applications that may experience occasional overcurrent conditions, ensuring reliability and longevity of the electronic system.
  • Dual Center Tap Configuration: The device comes in a dual center tap configuration, packaged in a TO-247 housing, which is ideal for high current applications and provides excellent thermal performance.
  • High Junction Temperature: The STPS30L45CR can operate at a high junction temperature, making it suitable for use in environments with elevated temperatures without compromising its performance or reliability.

Applications

The STPS30L45CR is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power management systems
  • Freewheeling diodes
  • DC/DC converters
  • Reverse battery protection circuits
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to providing high-quality products, and the STPS30L45CR is no exception. It is manufactured to meet strict industry standards, ensuring high reliability and performance. The rectifier's robust design enables it to withstand the rigors of daily operation in various electronic devices, from industrial equipment to consumer electronics.

Whether you are designing a sophisticated power supply unit or looking for a reliable component for high-frequency rectification, the STPS30L45CR offers a perfect blend of efficiency, durability, and performance, making it a top choice for engineers and designers alike.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7764 $62.1740
80+ $1.4576 $116.6080
125+ $1.4121 $176.5125
170+ $1.3665 $232.3050
220+ $1.3210 $290.6200
295+ $1.1843 $349.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess