EN
  • EN
  • DE

STTH2003CGY-TR

Part No STTH2003CGY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 300V 10A D2PAK  /  Diode Array 1 Pair Common Cathode Standard 300 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tape & Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 40 ns
Current - Reverse Leakage @ Vr 20 µA @ 300 V
Operating Temperature - Junction -40°C ~ 175°C
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STTH2003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names -497-13434-1,497-13434-6,497-13434-1,497-13434-2,-497-13434-6,STTH2003CGYTR,-497-13434-2
Standard Package 1,000
Win Source Part Number 1140734-STTH2003CGY-TR
Ultra Librarian 3D Model Ultra Librarian STTH2003CGY-TR CAD Model

Description

STTH2003CGY-TR Ultrafast Recovery Diode

The STTH2003CGY-TR from STMicroelectronics is a state-of-the-art ultrafast recovery diode, specifically designed to meet the rigorous requirements of high-efficiency power supply units, inverters, and other power conversion applications. This diode is a part of STMicroelectronics' Turbo 2 ultrafast high voltage series, which is renowned for its low conduction and switching losses.

Key Features

  • Low Forward Voltage Drop: The diode features a very low forward voltage drop (Vf) that minimizes conduction losses and improves overall efficiency.
  • High Switching Speed: With extremely fast switching capability, the STTH2003CGY-TR reduces switching losses and is ideal for high-frequency operations.
  • Soft Recovery Characteristics: The soft recovery behavior of the diode ensures reduced electromagnetic interference (EMI) and smooth performance in snubberless designs.
  • High Surge Current Capability: It is capable of withstanding high surge currents, making it robust for applications facing transient overloads.

Applications

  • Switched-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes

Product Specifications

The STTH2003CGY-TR is housed in a D2PAK package, which is suitable for surface mount technology (SMT) and offers excellent thermal performance. It has a repetitive peak reverse voltage (VRRM) of 300 volts and an average forward current (IF(AV)) of 20 amps, making it suitable for handling high power densities. The device operates at junction temperatures ranging from -40°C to +175°C, ensuring reliability across various environmental conditions.

With its high reliability and performance, the STTH2003CGY-TR is an excellent choice for engineers and designers looking to enhance the efficiency and durability of their power conversion systems. STMicroelectronics' commitment to quality and innovation is reflected in this diode, making it a wise selection for cutting-edge electronic designs.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4476 $53.3712
28+ $3.6493 $102.1804
43+ $3.5353 $152.0179
59+ $3.4212 $201.8508
76+ $3.3072 $251.3472
102+ $2.9651 $302.4402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess