EN
  • EN
  • DE

STTH6110TV1

Part No STTH6110TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 2 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 100 ns
Current - Reverse Leakage @ Vr 15 µA @ 1000 V
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number STTH6110
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282897-STTH6110TV1
Ultra Librarian 3D Model Ultra Librarian STTH6110TV1 CAD Model

Description

STTH6110TV1 - High-Efficiency Power Rectifier

The STTH6110TV1 is a state-of-the-art power rectifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-efficiency device is specifically engineered to meet the demanding requirements of today's power conversion equipment, making it an ideal choice for a wide range of applications, including switch-mode power supplies, high-frequency converters, and free-wheeling diodes in power inverters.

Key Features

  • High Reverse Voltage Capability: The STTH6110TV1 can withstand reverse voltages up to 1000V, providing a wide safety margin for applications that experience high voltage transients.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which reduces power loss and improves efficiency, making it suitable for high-efficiency power supplies.
  • Fast Switching Speed: With its fast and soft recovery characteristics, the STTH6110TV1 minimizes switching losses and reduces electromagnetic interference (EMI), which is crucial for high-frequency operations.
  • High Surge Current Capability: The device is capable of handling high surge currents without damage, ensuring reliability and robustness in harsh electrical environments.
  • Insulated Package: The STTH6110TV1 comes in an insulated TO-220AB package, which provides electrical isolation from the heatsink and simplifies mounting.

Applications

The versatility of the STTH6110TV1 allows it to be used in a variety of applications. Its high reverse voltage and surge current capabilities make it suitable for power supply units (PSUs), while its fast switching speed and low forward voltage drop are advantageous for high-frequency power converters and inverters. Additionally, its robust design ensures reliability in industrial and commercial systems that require high-efficiency power rectification.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STTH6110TV1 is no exception, as it is designed to meet stringent quality standards, ensuring long-term reliability and performance in the field. Its insulated package not only provides electrical safety but also aids in thermal management, further enhancing the longevity of the device.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess