EN
  • EN
  • DE

STTH1002CG-TR

Part No STTH1002CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 8A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 054299-STTH1002CG-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH1002CG-TR CAD Model

Description

STTH1002CG-TR - High-Efficiency Power Rectifier by STMicroelectronics

The STTH1002CG-TR is a state-of-the-art power rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is engineered to maximize efficiency in high-frequency power conversion applications. The STTH1002CG-TR is part of the Turbo 2 ultrafast high voltage rectifier family, which is renowned for its superior performance in switching applications.

Key Features

  • Ultrafast Switching: With an exceptionally fast reverse recovery time, the STTH1002CG-TR is optimized for use in high-efficiency converters and freewheeling diodes in a variety of switching power supplies and other power switching applications.
  • High Voltage Capability: The device is capable of blocking voltages up to 1000V, making it suitable for high voltage requirements.
  • High Surge Current Capability: Its robust design allows for a high surge current capacity, ensuring reliability under extreme conditions.
  • Low Leakage Current: The low reverse leakage current of the STTH1002CG-TR reduces power loss and enhances overall efficiency, making it ideal for energy-sensitive applications.
  • Insulated Package: Available in an insulated TO-220AB package, the STTH1002CG-TR provides improved thermal performance and simplifies compliance with safety regulations.

Applications

The versatility of the STTH1002CG-TR allows it to be used in a wide array of applications, including:

  • Switching power supplies
  • Power adapters
  • On-board DC/DC converters
  • Lighting circuits
  • Reverse battery protection

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STTH1002CG-TR is manufactured with the highest standards, ensuring reliability and performance consistency. It is designed to meet the rigorous demands of industrial and commercial applications, providing a dependable solution for power rectification needs.

Environmental Compliance

The STTH1002CG-TR is compliant with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmental sustainability. This commitment ensures that the product is suitable for use in environmentally sensitive applications and helps customers in meeting their own green initiatives.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4254 $51.0480
290+ $0.3491 $101.2390
445+ $0.3382 $150.4990
615+ $0.3273 $201.2895
795+ $0.3164 $251.5380
1,060+ $0.2837 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess