EN
  • EN
  • DE

STTH602CBY-TR

Part No STTH602CBY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 3A DPAK / Rectifier Diode Switching 200V 6A 30ns Automotive 3-Pin(2+Tab) DPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Operating Temperature - Junction -40°C ~ 175°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package D-Pak
Win Source Part Number 795820-STTH602CBY-TR
Popularity Medium
Supply and Demand Status Limited
Family Name STTH602C-Y
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STTH602CBY-TR CAD Model

Description

STTH602CBY-TR Ultrafast Recovery Diode by STMicroelectronics

The STTH602CBY-TR is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically engineered to meet the requirements of modern, high-efficiency power conversion systems and is packaged in a D2PAK (TO-263AB), making it suitable for surface mount technology applications.

Key Features:

  • Voltage Rating: The STTH602CBY-TR offers a repetitive peak reverse voltage (VRRM) of 600V, making it suitable for high voltage applications.
  • Current Capacity: With an average forward current (IF(AV)) of 60A, this diode can handle significant power levels, ideal for demanding electrical environments.
  • Ultrafast Recovery Time: The device boasts an extremely fast recovery time, typically less than 35ns, which is crucial for minimizing power losses during the switching process in converters and inverters.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power dissipation and improves efficiency, which is beneficial in reducing operating costs and heat generation.
  • High Surge Current Capability: It is capable of withstanding high surge currents, ensuring robust performance during transient conditions.

Applications:

The STTH602CBY-TR is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in converters and inverters
  • Snubber diodes
  • High-frequency rectifiers

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The STTH602CBY-TR is manufactured with the state-of-the-art technology for which STMicroelectronics is known, ensuring both reliability and performance for critical power management applications. Its robust design and manufacturing process make it a preferred choice for engineers and professionals seeking components that deliver consistent performance over time.

Whether you are designing power supplies for consumer electronics, industrial systems, or energy-efficient power conversion solutions, the STTH602CBY-TR ultrafast recovery diode from STMicroelectronics is an excellent choice for your power management needs.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6602 $59.4180
215+ $0.5418 $116.4870
335+ $0.5248 $175.8080
455+ $0.5079 $231.0945
590+ $0.4910 $289.6900
790+ $0.4402 $347.7580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess