EN
  • EN
  • DE

STPS20L60CGY-TR

Part No STPS20L60CGY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 350 µA @ 60 V
Operating Temperature - Junction -40°C ~ 175°C
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STPS20
Other Names -497-13430-2,-497-13430-1,497-13430-6,497-13430-1,497-13430-2,STPS20L60CGYTR,-497-13430-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282847-STPS20L60CGY-TR
Ultra Librarian 3D Model Ultra Librarian STPS20L60CGY-TR CAD Model

Description

STPS20L60CGY-TR - STMicroelectronics

The STPS20L60CGY-TR is a cutting-edge power Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-efficiency rectifier is specifically engineered to meet the demanding requirements of high-frequency power electronics systems. With its low forward voltage drop and high surge current capability, it is an ideal choice for applications requiring efficient power conversion and management.

Key Features

  • High Junction Temperature: Capable of operating at high temperatures, this device maintains its performance reliability, making it suitable for thermally challenging environments.
  • Low Forward Voltage Drop (VF): The STPS20L60CGY-TR offers a low VF, which minimizes power loss and improves overall system efficiency.
  • High Surge Current Capability: Its robust design allows it to handle high surge currents, ensuring durability and stability in power fluctuation scenarios.
  • Insulated Package: The TO-220FP package is insulated, providing improved thermal resistance and electrical isolation, which is critical for safety and performance in complex circuits.

Applications

The versatile nature of the STPS20L60CGY-TR makes it suitable for an extensive range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power converters and inverters
  • Free-wheeling diodes in motor control circuits
  • Power factor correction circuits
  • Automotive applications requiring high reliability

Product Specifications

Parameter Value Average Rectified Current (Io) 20 A Repetitive Peak Reverse Voltage (VRRM) 60 V Non-Repetitive Peak Forward Current (IFSM) 150 A Operating Junction Temperature (Tj) -40°C to 175°C Package TO-220FP

Overall, the STPS20L60CGY-TR from STMicroelectronics is a robust and reliable choice for engineers looking to enhance power efficiency in their electronic designs. Its combination of high performance, thermal resilience, and versatile application scope make it a valuable component in advanced power management systems.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0159 $60.9540
140+ $0.8337 $116.7180
215+ $0.8076 $173.6340
300+ $0.7816 $234.4800
385+ $0.7555 $290.8675
515+ $0.6773 $348.8095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess