EN
  • EN
  • DE

STTH6102TV1

Part No STTH6102TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 50 µA @ 200 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number STTH61
Other Names 497-3554-5R,497-3554-5
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282856-STTH6102TV1
Ultra Librarian 3D Model Ultra Librarian STTH6102TV1 CAD Model

Description

The STTH6102TV1 is a cutting-edge ultrafast high voltage rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering energy-efficient and power management solutions. This rectifier is specifically engineered for applications requiring high voltage capability, fast switching performance, and reliability in a compact form factor.

Key Features

  • Voltage Ratings: The STTH6102TV1 offers a repetitive peak reverse voltage (VRRM) of 1200 V, making it suitable for high voltage circuits.
  • Ultrafast Switching: With an ultrafast recovery time, this rectifier is optimized for high efficiency in switching applications, reducing switching losses and improving overall performance.
  • High Surge Current Capability: It can handle a high surge current, providing robust performance under stressful conditions.
  • Low Leakage Current: The low reverse leakage current at rated voltage ensures minimal power loss and enhances the efficiency of the device.
  • High Junction Temperature: The device can operate at a high junction temperature, offering reliability in high temperature environments.

Applications

The STTH6102TV1 is ideal for a range of applications that require high-speed switching and high voltage capabilities. These include:

  • Switch-mode power supplies (SMPS)
  • High frequency converters and inverters
  • Freewheeling diodes in power factor correction circuits
  • Snubber diodes
  • Automotive applications

Package and Quality

Enclosed in a TO-220AB package, the STTH6102TV1 ensures a reliable thermal performance and simplifies the heat dissipation process. It is also compliant with the European Union's RoHS directive, making it an environmentally friendly choice for manufacturers concerned about sustainability.

Conclusion

With its superior performance, high reliability, and versatile applications, the STTH6102TV1 is an excellent choice for designers looking to enhance the efficiency and durability of their high voltage, high-speed power circuit designs. STMicroelectronics' commitment to quality ensures that this rectifier will meet the rigorous demands of the industry while contributing to the advancement of energy-efficient electronics.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.2838 $84.8514
5+ $23.2072 $116.0360
8+ $22.4820 $179.8560
11+ $21.7567 $239.3237
14+ $21.0315 $294.4410
19+ $18.8558 $358.2602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess