EN
  • EN
  • DE

STPS16H100CR

Part No STPS16H100CR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194705-STPS16H100CR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS16H100CR CAD Model

Description

STPS16H100CR - Power Schottky Rectifier

The STPS16H100CR is a robust power Schottky rectifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is engineered to meet the high efficiency and reliability requirements of modern electronic applications. With its high current capability and low forward voltage drop, the STPS16H100CR is an ideal choice for high-frequency power switching and conversion systems.

Key Features

  • High Junction Temperature: Capable of operating at a junction temperature of up to 175°C, the STPS16H100CR ensures stability and reliability in high-temperature environments.
  • Low Forward Voltage Drop: The device's low forward voltage drop (VF) helps to reduce power losses and improve efficiency, which is critical in power conversion applications.
  • High Average Forward Current: With an average forward current (IF(AV)) of 16 A, this rectifier can handle significant power levels, making it suitable for a wide range of applications.
  • Dual Center Tap Configuration: The component comes in a dual center tap configuration housed in a TO-220AB package, which simplifies the design of parallel rectifier assemblies.
  • High Surge Current Capability: Its ability to withstand high surge currents ensures that the STPS16H100CR can manage the demands of applications with transient overloads.

Applications

The STPS16H100CR is versatile and can be used in various applications, including:

  • Switched Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Free Wheeling diodes
  • Reverse battery protection
  • OR-ing diode for redundant power systems

Reliability and Performance

STMicroelectronics ensures that the STPS16H100CR meets stringent quality and performance standards. The device's Schottky technology offers a more efficient alternative to conventional rectifiers, making it a preferred choice for designers looking to optimize power management in their circuits.

With its combination of high-performance features and reliable operation, the STPS16H100CR from STMicroelectronics is an excellent choice for engineers and designers seeking a power rectifier that can deliver top-notch efficiency and withstand the rigors of demanding electronic applications.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess