Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 50A
Voltage - Forward (Vf) (Maximum) @ If 850mV @ 50A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 50μA @ 200V
Mounting Chassis Mount
Package ISOTOP
Manufacturer Package ISOTOP
Win Source Part Number 770744-BYV54V-200
Popularity Medium
Supply and Demand Status Limited
Family Name BYV54V
Introduction Date May 16, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYV54V-200 CAD Model

Description

STMicroelectronics BYV54V-200 Dual Diode Module

The BYV54V-200, manufactured by STMicroelectronics, is a high-performance dual diode module designed to cater to a wide range of power conversion and management applications. This robust module is notable for its high voltage capability and fast switching speed, making it an ideal choice for users seeking efficient and reliable operation in their electronic circuits.

Key Features

  • Voltage Rating: The BYV54V-200 is rated for a repetitive peak reverse voltage (VRRM) of 200 volts, which allows it to handle high voltage applications with ease.
  • Current Capacity: With an average forward current (IF(AV)) of up to 30 amperes per diode at a case temperature of 125°C, this module can support a substantial amount of current, making it suitable for high-power applications.
  • Fast Switching Speed: The device features a fast recovery time, which is crucial for applications that require quick switching capabilities, such as high-frequency power supplies and inverters.
  • Isolated Mounting Base: The BYV54V-200 comes with an electrically isolated mounting base that has a breakdown voltage of 2500 volts, ensuring safety and ease of use without the need for additional insulation pads.
  • Low Thermal Resistance: The module offers low thermal resistance, which contributes to better heat dissipation and improved overall reliability.

Applications

  • Switch-mode power supplies (SMPS)
  • Motor control circuits
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • High-frequency rectifiers

The BYV54V-200 is encapsulated in a robust package that ensures protection against environmental factors and mechanical stress, thereby extending the life of the module. Its dual diode configuration allows for the simplification of designs by reducing the number of components required in a circuit. This, combined with the high efficiency and reliability, makes the BYV54V-200 a preferred choice for engineers and designers looking to optimize their power management systems.

With STMicroelectronics' commitment to quality and performance, the BYV54V-200 is a testament to the company's dedication to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Panjit
TO-220AB, SKY / Diode Array 1 Pair Common Cathode 40 V 10A Through Hole TO-220-3
Need more? Email Us
ECAD model for SB1040CT_T0_00001
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 90V TO220FN
Need more? Email Us
ECAD model for RB095T-90
Rohm Semiconductor
Need more? Email Us
ECAD model for RB095PS3STB
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 12
Lowest to $22.0653
ECAD model for MD120C08D1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 36
Lowest to $19.1451
ECAD model for MD36K08D1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D2 16
Lowest to $36.0615
ECAD model for MD165K08D2
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 40V VMD3
Lowest to $0.3260
ECAD model for RB715ZT2L
Infineon Technologies
DIODE 650V 30A RAPID2 TO247-3
Lowest to $1.1819
ECAD model for IDW30C65D2XKSA1
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 30V SC75A
Lowest to $0.2926
ECAD model for RB481YT2R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention