Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 990mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 50μA @ 200V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 212372-STPR1620CG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPR1620CG-TR CAD Model

Description

The STPR1620CG-TR is a high-efficiency surface-mount rectifier diode, meticulously designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is specifically engineered to meet the demanding requirements of fast-switching rectifier circuits commonly found in power supply units and high-frequency DC to DC converters.

Key Features

  • Voltage Ratings: The device boasts a repetitive peak reverse voltage (V<sub>RRM) of 200V, making it suitable for applications requiring high voltage handling capability.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of 16A, the STPR1620CG-TR can comfortably handle high levels of current, which is essential for power regulation in electronic circuits.
  • High Switching Speed: The ultra-fast switching response, with reverse recovery times as low as 35ns, ensures minimal energy loss and improved efficiency in high-speed switching applications.
  • Low Power Loss: Low forward voltage drop (V<sub>F) contributes to reduced power dissipation, which enhances overall system efficiency and reliability.
  • Thermal Characteristics: The STPR1620CG-TR is encapsulated in a TO-263 (D2PAK) package, known for excellent thermal conduction and the ability to withstand high operating temperatures.

Applications

The STPR1620CG-TR is ideal for an array of electronic applications, including:

  • Switched-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Power factor correction (PFC) circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPR1620CG-TR rectifier diode is no exception, and it is manufactured to meet the highest industry standards for performance and reliability. It is RoHS compliant and designed to ensure long-term stability in a variety of operating conditions.

Whether you are designing power supplies or integrating power management solutions into your electronic devices, the STPR1620CG-TR from STMicroelectronics offers the efficiency, reliability, and performance needed to elevate your applications.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $2.1189
ECAD model for RB717F T107
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 90V TO220FN
Lowest to $0.6204
ECAD model for RB085T-90
Rohm Semiconductor
Need more? Email Us
ECAD model for RB160VA-40G
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 45V TO252
Lowest to $2.9558
ECAD model for RB095BM-40TL
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F2N 1
Need more? Email Us
ECAD model for MF100A06F2N
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 90V EMD4
Lowest to $0.5955
ECAD model for RB480Y-90T2R
Infineon Technologies
DIODE 650V 30A RAPID2 TO247-3
Lowest to $1.1819
ECAD model for IDW30C65D2XKSA1
STMicroelectronics
DIODE ARRAY 45V 20A D2PAK
Need more? Email Us
ECAD model for FERD40U45CG-TR
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 10
Lowest to $23.0668
ECAD model for MD100A12D1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5485 $65.8200
290+ $0.4501 $130.5290
450+ $0.4359 $196.1550
615+ $0.4230 $260.1450
795+ $0.4088 $324.9960
1,065+ $0.3661 $389.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,482 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention