EN
  • EN
  • DE

STPS20150CFP

Part No STPS20150CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 150V TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 920mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 150V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054289-STPS20150CFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS20150CFP CAD Model

Description

STPS20150CFP - Schottky Rectifier from STMicroelectronics

The STPS20150CFP is a high-performance Schottky rectifier designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This rectifier is part of ST's power Schottky diode series, which is well-regarded for its efficiency and robustness in a variety of applications. The STPS20150CFP is specifically engineered to meet the needs of high-frequency power supplies, offering a seamless and efficient solution for power rectification needs.

With a maximum average forward current of 20A and a peak repetitive reverse voltage of 150V, the STPS20150CFP is capable of handling significant power levels, making it suitable for a broad range of applications. Its low forward voltage drop ensures high efficiency, which is critical for energy-sensitive designs. This characteristic also leads to reduced heat generation, which in turn extends the life of the device and the overall system.

The STPS20150CFP features a TO-220FP package, which is known for its thermal performance and its ability to withstand mechanical stress. The package's full mold construction offers excellent insulation properties and high reliability, ensuring that the device operates effectively even in harsh conditions. The component is also RoHS compliant, adhering to the latest environmental standards and regulations.

One of the key advantages of the STPS20150CFP is its extremely fast switching capability. This makes it an ideal choice for high-frequency applications where switching losses can significantly impact overall system efficiency. Additionally, the Schottky barrier technology used in this rectifier minimizes reverse recovery time, which further enhances its performance in fast-switching scenarios.

Overall, the STPS20150CFP Schottky rectifier from STMicroelectronics is a high-quality component that offers a superior combination of low forward voltage drop, high surge capability, and fast switching speed. It is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems, particularly in applications such as switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2903 $50.8025
420+ $0.2382 $100.0440
650+ $0.2308 $150.0200
900+ $0.2233 $200.9700
1,160+ $0.2159 $250.4440
1,555+ $0.1935 $300.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,426 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess