EN
  • EN
  • DE

STPS10H100CFP

Part No STPS10H100CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 730mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.5μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 053950-STPS10H100CFP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian STPS10H100CFP CAD Model

Description

STPS10H100CFP - High Voltage Power Schottky Rectifier

The STPS10H100CFP is a state-of-the-art power Schottky rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is engineered to combine high performance with robust reliability, making it an ideal choice for a wide range of high-efficiency applications. With its high voltage capability and low forward voltage drop, it is particularly well-suited for switch-mode power supplies, converters, and free-wheeling diodes in a variety of electronic devices.

Key Features

  • Voltage Rating: The STPS10H100CFP is capable of withstanding repetitive peak reverse voltages up to 100V, making it suitable for high voltage operations.
  • Current Capacity: This device can handle average forward currents of up to 10A, ensuring it can support a high level of current in your circuit without overheating.
  • Low Forward Voltage Drop: Its low forward voltage drop reduces power loss and improves efficiency, which is critical for energy-sensitive applications.
  • High Switching Speed: The fast switching capability of this rectifier minimizes switching losses and is ideal for high-frequency operations.
  • Junction Temperature: With an operating junction temperature range from -40°C to +150°C, the STPS10H100CFP is designed to perform reliably in a wide range of environmental conditions.
  • Package: It comes in a TO-220FP package, which is known for its good thermal performance and ease of mounting on a printed circuit board.

Applications

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management devices
  • Automotive applications

The STPS10H100CFP is manufactured with Schottky barrier technology, which provides superior performance over traditional PN junction rectifiers. Its robust design and thermal characteristics make it an excellent choice for power conversion and management in both industrial and automotive environments. Whether you are designing a power supply unit or looking to enhance the efficiency of your motor control circuits, the STPS10H100CFP offers a reliable and efficient solution.

STMicroelectronics provides comprehensive technical support and documentation for the STPS10H100CFP, ensuring that engineers can integrate this component into their designs with confidence. Its combination of high efficiency, reliability, and versatility makes it a valuable component for any high-performance power management system.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7259 $51.7921
45+ $2.2367 $100.6515
70+ $2.1668 $151.6760
96+ $2.0969 $201.3024
124+ $2.0270 $251.3480
166+ $1.8173 $301.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess