EN
  • EN
  • DE

STPR2420CT

Part No STPR2420CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 12A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 12A
Voltage - Forward (Vf) (Max) @ If 990mV @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 50μA @ 200V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054436-STPR2420CT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPR2420CT CAD Model

Description

The STPR2420CT is a high-efficiency, ultra-fast diode, designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is specifically engineered to meet the rigorous demands of high-frequency rectification circuits and is widely used in switch-mode power supplies and other power conversion applications.

Key Features

  • Low Forward Voltage Drop: The STPR2420CT boasts a low forward voltage drop, which enhances the overall efficiency of the power supply, reducing heat generation and improving system reliability.
  • High Reverse Voltage Capability: With a reverse voltage capability of 200V, this diode can handle high-voltage environments, making it suitable for a wide range of applications.
  • Ultra-Fast Switching: The diode's ultra-fast switching capability ensures minimal switching losses and is ideal for high-frequency operations, which is critical for modern electronic applications.
  • Dual Diode Configuration: The STPR2420CT comes in a dual diode configuration, which helps to simplify PCB layout and reduce component count in bridge rectification circuits.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents, ensuring durability and long-term performance even under stressful conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • Power adapters
  • Power factor correction (PFC) circuits
  • Lighting applications
  • DC-DC converters

Package and Quality

The STPR2420CT is packaged in a TO-220AB package, which is a widely adopted industry standard. This package is designed for optimized heat dissipation, ensuring the diode operates within its specified temperature range even under high-power conditions. STMicroelectronics is committed to delivering high-quality products, and the STPR2420CT is no exception, meeting stringent quality and reliability standards.

Whether you are designing a new power supply or seeking to improve the efficiency and reliability of an existing one, the STPR2420CT from STMicroelectronics offers a robust and efficient solution that can significantly enhance the performance of your power conversion systems.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess