EN
  • EN
  • DE

STPS3045

Part No STPS3045
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V 3TOPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 570mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 45V
Operating Temperature - Junction 200°C (Max)
Mounting Through Hole
Case / Package TOP-3I
Win Source Part Number 194724-STPS3045
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS3045 CAD Model

Description

The STPS3045 from STMicroelectronics is a robust and efficient Schottky rectifier designed to manage high current and voltage levels, making it an ideal choice for power supply applications. This component is well-suited for switch mode power supplies (SMPS), converters, freewheeling diodes, and reverse battery protection, offering a combination of low forward voltage drop and high surge current capability.

Key Features

  • High Junction Temperature Capability: The STPS3045 is capable of operating at junction temperatures as high as 150°C, ensuring reliability even under high-temperature conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures better efficiency in the application, leading to energy savings and reduced heat generation.
  • High Surge Current Capability: Its ability to handle high surge currents makes it suitable for applications that may experience short-term overloads.
  • Avalanche Rated: The device is designed to tolerate repetitive avalanche conditions, ensuring durability and a long operational life.

Specifications

  • Package: Available in TO-220AB, I²PAK, TO-220FP, D²PAK, and TO-247 packages to fit various mounting requirements.
  • Voltage Ratings: With a repetitive peak reverse voltage (VRRM) of up to 45V, it can be used in systems with high voltage requirements.
  • Current Ratings: It has an average forward current (IF(AV)) of up to 30A, allowing for substantial power handling capability.
  • Lead-Free and RoHS Compliant: The STPS3045 meets environmental standards, being free from hazardous substances and compliant with RoHS regulations.

Applications

The versatility of the STPS3045 makes it suitable for a wide range of applications, including:

  • Power Management Systems
  • Automotive Charging Systems
  • DC-DC Converters
  • Solar Power Inverters
  • Power Factor Correction Circuits

In summary, the STPS3045 Schottky Rectifier from STMicroelectronics is a high-performance solution that offers efficiency and reliability for advanced electronic circuits and power systems. Its technical specifications and thermal performance make it a top choice for engineers and designers looking for a dependable rectifier solution.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5660 $57.8300
11+ $9.4900 $104.3900
17+ $9.1935 $156.2895
23+ $8.8969 $204.6287
30+ $8.6003 $258.0090
39+ $7.7107 $300.7173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,375 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess