Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194611-STP5N30L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP5N30L CAD Model

Description

Overview of STP5N30L MOSFET from STMicroelectronics

The STP5N30L is a robust and efficient power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is particularly well-suited for high-performance applications that require fast switching, low on-resistance, and high blocking voltage capabilities.

Key Features

  • High Voltage Capability: The STP5N30L has a drain-source voltage (V<sub>DS) of 300V, making it ideal for handling high voltage operations in various electronic circuits.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 1.2 Ohms, this MOSFET ensures minimal power loss and improved efficiency in electronic systems.
  • High Current Rating: It can handle continuous drain current (I<sub>D) up to 4.5A, allowing for robust performance in high current applications.
  • Avalanche Ruggedness: The device is designed to withstand harsh conditions, featuring an avalanche-rated design for added reliability and durability.
  • Fast Switching Speed: The STP5N30L is optimized for fast switching, reducing transition losses and improving performance in high-frequency applications.

Applications

The versatile characteristics of the STP5N30L MOSFET make it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • High-Efficiency Power Circuits
  • Lighting Systems

Package and Quality Assurance

The STP5N30L is available in a TO-220 package, which is widely used for its ease of mounting and good thermal performance. STMicroelectronics ensures the highest quality of its products, and the STP5N30L is no exception, complying with rigorous industry standards for quality and reliability.

Conclusion

In summary, the STP5N30L from STMicroelectronics is a high-voltage, low on-resistance MOSFET that is designed to address the needs of modern high-performance power electronics. Its robustness, coupled with fast switching capabilities, provides engineers with a reliable and efficient component for their designs.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
Torex Semiconductor Ltd
POWER MOSFET
Need more? Email Us
ECAD model for XP135A1145SR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
Torex Semiconductor Ltd
P-Channel Power MOS FET
Need more? Email Us
ECAD model for XP132A0265SR
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention