EN
  • EN
  • DE

MPC8347EVVAGDB

Part No MPC8347EVVAGDB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 672TBGA / MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.13um 400MHz 1.8V/2.5V/3.3V 672-Pin TBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC83xx
Packaging Tray
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Security; SEC
RAM Controllers DDR
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Package 672-LBGA
Manufacturer Package 672-TBGA (35x35)
Additional Interfaces DUART, I2C, PCI, SPI
Win Source Part Number 789270-MPC8347EVVAGDB
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8347E
Introduction Date December 06, 2006
ECCN 5A002.a.1
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC8347EVVAGDB CAD Model

Description

NXP MPC8347EVVAGDB Product Overview

The NXP MPC8347EVVAGDB is a highly integrated microprocessor that exemplifies the PowerQUICC II Pro family, designed to address the growing demand for connectivity and processing power in embedded applications. This product is engineered to deliver exceptional performance, versatility, and integration, making it an ideal choice for a myriad of applications, including networking, automotive, industrial control, and embedded computing.

Key Features

  • Core: Built around the e300 core, this processor is capable of speeds up to 667 MHz, providing a well-balanced combination of processing power and energy efficiency.
  • Memory: It supports DDR and DDR2 SDRAMs, allowing for flexible memory configurations to match specific application requirements.
  • Connectivity: The MPC8347EVVAGDB offers a wealth of connectivity options, including dual Gigabit Ethernet controllers, USB 2.0, and PCI interfaces, enabling high-speed data transfers and peripheral connectivity.
  • Integrated Security: It features an integrated security engine that supports a variety of algorithms, such as DES, 3DES, AES, MD5, SHA-1, and SHA-256, ensuring secure data communication and processing.
  • Temperature Range: This processor is designed to operate within an extended temperature range, making it suitable for use in harsh environments.

Applications

The MPC8347EVVAGDB's robust feature set makes it an excellent choice for a wide range of applications. Its high-speed networking capabilities are perfect for routers, switches, and gateways, while its processing power and security features are well-suited for firewall and VPN appliances. Additionally, its extended temperature range and connectivity options make it a reliable processor for industrial control systems and automotive telematics.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MPC8347EVVAGDB is no exception. Manufactured using advanced processing techniques, this product is designed for long-term reliability and stable operation in a variety of conditions. Whether deployed in mission-critical industrial applications or in everyday consumer devices, the MPC8347EVVAGDB stands as a testament to NXP's dedication to excellence in the field of embedded processing.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess