EN
  • EN
  • DE

STP4NA90

Part No STP4NA90
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL  ENHANCEMENT MODE FAST POWER MOS TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261749-STP4NA90
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP4NA90 CAD Model

Description

STP4NA90 N-Channel MOSFET by STMicroelectronics

The STP4NA90 is a high voltage N-Channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This MOSFET is part of STMicroelectronics' advanced PowerMESH™ line, which is known for its exceptional on-resistance and high switching performance. The device is particularly suited for high efficiency applications where power density and reliability are critical.

With a drain-source voltage of 900V, the STP4NA90 is capable of handling high voltage operations, making it an ideal choice for electronic circuits that require robust voltage control. The device features a low threshold drive, which makes it suitable for low voltage gate drive sources, enhancing its versatility in various circuit designs.

The STP4NA90 boasts a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency. This characteristic, combined with its high-speed switching capabilities, allows for reduced switching losses, making the MOSFET a great option for applications such as switch mode power supplies, DC-AC converters, and motor control circuits.

One of the key attributes of the STP4NA90 is its PowerMESH™ technology, which integrates a vertical structure to achieve a better current flow and heat dissipation. This technology enhances the device's performance by providing a lower gate charge and intrinsic capacitance, which are critical parameters for high-speed switching applications.

The package of the STP4NA90 is designed to ensure easy mounting on a printed circuit board (PCB) with good thermal and electrical connections. The device is encapsulated in a TO-220 package, which is widely used in the industry and known for its durability and thermal efficiency.

STMicroelectronics' commitment to environmental sustainability is evident in the STP4NA90, as it complies with the European Union's RoHS directive, making it free from hazardous substances. This commitment ensures that the product is suitable for use in environmentally sensitive applications and contributes to the production of greener electronic products.

In summary, the STP4NA90 from STMicroelectronics is a reliable and efficient solution for designers looking to implement high-voltage, high-performance power control in their applications.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess