EN
  • EN
  • DE

S306100

Part No S306100
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series S306
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 70A
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 25 µA @ 1000 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-203AB (DO-5)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S306100
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282329-S306100
Ultra Librarian 3D Model Ultra Librarian S306100 CAD Model

Description

Microchip Technology's S306100 - A Robust and Versatile Microcontroller

The S306100 from Microchip Technology is a high-performance microcontroller designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of Microchip's renowned family of microcontrollers that are known for their reliability, efficiency, and flexibility.

At the heart of the S306100 lies a powerful core that is capable of executing instructions with speed and precision, making it an ideal choice for a wide range of applications including industrial control systems, automotive electronics, and IoT devices. The device boasts a rich set of features that enable designers to create sophisticated systems with minimal external components.

One of the standout features of the S306100 is its integrated analog-to-digital converter (ADC) which provides precise measurement capabilities for sensor-based applications. The ADC, combined with the microcontroller's digital signal processing (DSP) capabilities, allows for real-time data analysis and processing, which is crucial for applications that require quick decision-making.

The S306100 also includes a variety of communication interfaces such as I2C, SPI, and UART, which enable the microcontroller to connect with other devices and form the backbone of complex systems. The availability of these interfaces makes the S306100 a versatile choice for developers looking to integrate their systems with other peripherals or networks.

In terms of memory, the S306100 is equipped with ample flash memory and RAM, ensuring sufficient space for application code and data storage. This allows developers to implement more sophisticated firmware and software without worrying about memory constraints.

Security is a critical concern in today's connected world, and the S306100 addresses this with built-in security features to protect against unauthorized access and tampering. This makes the microcontroller suitable for use in applications where data integrity and system security are paramount.

Overall, the Microchip S306100 microcontroller is a powerful and reliable solution that offers a balance of performance, features, and security, making it an excellent choice for engineers and designers looking to push the boundaries of what's possible with their embedded systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4841 $59.4841
3+ $48.8075 $146.4225
4+ $47.2824 $189.1296
6+ $45.7571 $274.5426
7+ $44.2319 $309.6233
9+ $39.6562 $356.9058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess