Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) @ Ib, Ic 2V @ 2A, 8A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 8 @ 5A, 5V
Power - Max 36W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FP
Win Source Part Number 1260105-ST13007DFP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST13007DFP CAD Model

Description

The ST13007DFP is a versatile NPN power transistor designed by STMicroelectronics, a leader in semiconductor solutions. This transistor is engineered to handle high voltage and fast-switching operations, making it a suitable choice for a variety of electronic applications, particularly in power supply and lighting solutions.

With a voltage capability of up to 400V and a collector current of 8A, the ST13007DFP can efficiently manage significant power levels. Its high-speed switching capability, with a transition frequency of 4MHz, ensures that the transistor can perform effectively in circuits that require rapid switching, such as switching regulators and power conversion systems.

The device features a low base-drive requirement and a fully characterized 10ms SOA (Safe Operating Area), which enhances its reliability and stability under varied operating conditions. The ST13007DFP is housed in a TO-220FP package, which is known for its excellent thermal performance, ensuring that the transistor remains cool during operation and contributes to the longevity of the device.

Key Features:

  • High voltage capability: up to 400V
  • High current capability: 8A collector current
  • Fast switching speed: transition frequency of 4MHz
  • Low base-drive requirements
  • Fully characterized 10ms SOA
  • TO-220FP package for improved thermal performance

The ST13007DFP is ideal for designers looking for a robust transistor that can handle high-voltage applications while maintaining efficiency and speed. Whether it's for power supply units, lighting circuits, or any other system requiring a reliable switching component, the ST13007DFP stands out as a powerful and dependable choice from STMicroelectronics' product line.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the official STMicroelectronics website.

You May Also Be Interested in

ON Semiconductor
NPN SILICON PLANAR MEDIUM POWER TRANSISTORS | TRANS NPN MED PWR 30V 2A TO-237
Need more? Email Us
ECAD model for 2N6714
ON Semiconductor
Trans GP BJT NPN 140V 15A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 140V 15A TO-3
Lowest to $7.4330
ECAD model for MJ15001G
ON Semiconductor
TRANS NPN 160V 0.7A SOT89-3
Lowest to $0.3877
ECAD model for 2SC3648T-TD-E
ON Semiconductor
COMPLEMENTARY SILICON POWER DARLINGTONS 5.0 A, 100 V, 30 W
Lowest to $0.9206
ECAD model for MJF122G
ON Semiconductor
High Voltage Transistors | TRANS NPN 140V 0.6A SOT-23
Lowest to $0.1361
ECAD model for MMBT5550LT3G
ON Semiconductor
Trans GP BJT NPN 250V 10A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 250V 10A TO3
Need more? Email Us
ECAD model for MJ15011G
ON Semiconductor
POWER TRANSISTORS(3.0A,40-80V,12.5W) | TRANS NPN 60V 3A TO225AA
Lowest to $1.3138
ECAD model for MJE181
Nexperia USA Inc.
BCP52-16T/SOT223/SC-73
Lowest to $0.2642
ECAD model for BCP52-16TF
ON Semiconductor
Trans Darlington NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN DARL 200V 15A TO247
Need more? Email Us
ECAD model for MJH11020G

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7510 $70.0400
95+ $1.4368 $136.4960
140+ $1.3919 $194.8660
195+ $1.3470 $262.6650
250+ $1.3021 $325.5250
335+ $1.1675 $391.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,800 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention