EN
  • EN
  • DE

STS2DNFS30L

Part No STS2DNFS30L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 30V - 0.09ohm - 3A SO-8 STripFET™ II MOSFET PLUS SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262016-STS2DNFS30L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STS2DNFS30L CAD Model

Description

The STS2DNFS30L is a high-performance, dual N-channel 30V MOSFET from STMicroelectronics, designed to deliver efficiency and power density in a compact footprint. This advanced power MOSFET is optimized for synchronous rectification in switch mode power supplies (SMPS) and other power conversion applications, including motor control, computing, and telecom systems.

Key Features

  • Low Threshold Voltage (Vgs(th)): Ensures that the MOSFET can be driven at lower gate voltages, making it compatible with low-voltage control circuitry and reducing power losses.
  • High Continuous Drain Current (Id): Supports a high continuous drain current, which means the MOSFET can handle significant power without overheating, ensuring reliability and longevity in demanding applications.
  • Low On-Resistance (Rds(on)): Provides lower conduction losses, leading to higher efficiency in power conversion applications.
  • Enhanced Switching Speed: The fast switching capability of the STS2DNFS30L reduces switching losses and allows for high-frequency operation, which can contribute to smaller and lighter power supply designs.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection shields the device from unexpected voltage spikes, enhancing its robustness and reliability in sensitive electronic equipment.

Applications

The STS2DNFS30L, with its combination of high efficiency and robustness, is ideal for a wide range of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Power Management Modules
  • Motor Control Circuits
  • Computing and Server Power Supplies
  • Telecom Power Systems

Package and Quality

The MOSFET comes in a surface-mount package that is designed for optimal thermal performance and space-saving on the PCB. STMicroelectronics ensures that the STS2DNFS30L meets stringent quality standards, providing reliability and performance consistency for industrial and commercial applications.

For designers and engineers looking for a power MOSFET that offers a blend of efficiency, compactness, and reliability, the STS2DNFS30L from STMicroelectronics is an excellent choice that meets the stringent demands of modern power electronics.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess