EN
  • EN
  • DE

24LCO2B

Part No 24LCO2B
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0628+Rohs
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 751044-24LCO2B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LCO2B CAD Model

Description

STMicroelectronics Product: 24LCO2B Overview

The 24LCO2B is a state-of-the-art serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from STMicroelectronics, a leader in semiconductor solutions. This compact EEPROM module is designed to provide efficient data storage solutions for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Memory Size: The 24LCO2B offers a 2 Kbit (256 x 8) memory size, providing ample space for user data storage and configuration settings.
  • Serial Interface: This device operates via an I²C-compatible (two-wire) serial interface, ensuring easy integration with most microcontrollers and processors.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, facilitating rapid data storage and updates.
  • Operating Voltage Range: The 24LCO2B operates within a voltage range of 2.5 V to 5.5 V, making it versatile for different power supply conditions.
  • Write Protect: A hardware write protect option is available to prevent inadvertent writes, thereby safeguarding the stored data.
  • Endurance: With an endurance of one million write cycles and a data retention period of 40 years, the 24LCO2B ensures reliability and longevity of your data.

Applications

The 24LCO2B is adept for use in a variety of applications, including but not limited to:

  • Personal computers and laptops
  • Consumer electronics such as digital cameras and media players
  • Industrial and medical instrumentation
  • Automotive systems
  • Telecommunication devices

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The 24LCO2B is produced with the company's rigorous manufacturing standards, ensuring performance and durability. Additionally, STMicroelectronics provides extensive technical support and documentation to facilitate product integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess