EN
  • EN
  • DE

STP10NK60Z

Part No STP10NK60Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 600V 10A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 561067
Standard Package 50
Category Discrete Semiconductor Products
Family FETs - Single
Series SuperMESH
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) @ 25°C 10A (Tc)
Rds On (Max) @ Id Vgs 750 mOhm @ 4.5A 10V
Vgs(th) (Max) @ Id 4.5V @ 250µA
Gate Charge (Qg) @ Vgs 70nC @ 10V
Input Capacitance (Ciss) @ Vds 1370pF @ 25V
Power - Max 115W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Catalog N-Channel Standard FETs
Win Source Part Number 038130-STP10NK60Z
Family Name STP10NK60Z
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP10NK60Z CAD Model

Description

STP10NK60Z - N-Channel MOSFET by STMicroelectronics

The STP10NK60Z is a high-performance N-channel Power MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. This power MOSFET is designed to deliver efficient power conversion in a wide range of electronic applications, making it an ideal choice for designers who require a balance between fast switching, low on-resistance, and cost-effectiveness.

With a drain-source voltage (V<sub>DS) of 600V and a continuous drain current (I<sub>D) of 10A, the STP10NK60Z can handle high voltage applications while providing a robust and reliable performance. The device's on-resistance (R<sub>DS(on)) is as low as 0.85Ω, which contributes to its high efficiency by minimizing conduction losses.

The STP10NK60Z incorporates STMicroelectronics' proprietary Zener-protected SuperMESH™ technology, which provides enhanced protection against electrostatic discharge (ESD). This feature ensures the reliability and longevity of the device in environments where ESD can be a concern. Additionally, the MOSFET is characterized by its extremely low gate charge (Q<sub>g), which results in reduced switching losses and enables faster switching speeds, thus improving the overall efficiency of the power management system.

The device is encapsulated in a TO-220 package, known for its excellent thermal performance and ease of mounting on a printed circuit board (PCB). This package is widely accepted in the industry and is suitable for through-hole mounting, which allows for better heat dissipation and mechanical stability.

Applications of the STP10NK60Z are diverse and include switch-mode power supplies (SMPS), power factor correction (PFC) circuits, high-efficiency DC-DC converters, LED lighting, and other power management tasks that require a high breakdown voltage, fast switching, and low on-resistance.

In summary, the STP10NK60Z is a testament to STMicroelectronics' commitment to providing high-quality power MOSFETs that meet the requirements of modern electronic designs. Its combination of high voltage capability, low on-resistance, and fast switching makes it a versatile component suitable for a broad array of power applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess