EN
  • EN
  • DE

DMP2045UFY4-7

Part No DMP2045UFY4-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET P-CH 16V DFN-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Preliminary
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 4.7A
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Maximum) at Id, Vgs 45mOhm at 4A, 4.5V
Vgs(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 6.8nC at 4.5V
Maximum Vgs ±8V
Input Capacitance (Ciss) (Maximum) at Vds 634pF at 10V
Power Dissipation (Maximum) 670mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package X2-DFN2015-3
Manufacturer Package 3-XDFN
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800829-DMP2045UFY4-7
Ultra Librarian 3D Model Ultra Librarian DMP2045UFY4-7 CAD Model

Description

Product Overview: DMP2045UFY4-7 from Diodes Incorporated

The DMP2045UFY4-7 is a P-Channel MOSFET produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed for power management applications and is well-suited for load switch and battery protection circuits. It is an essential component for designers looking to enhance energy efficiency in their electronic devices.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): -20V
  • Continuous Drain Current (I<sub>D): -4.2A
  • R<sub>DS(on): 45 mOhms at V<sub>GS = -4.5V
  • Power Dissipation (P<sub>D): 1.4W
  • Package: PowerDI3333-8

Product Benefits

The DMP2045UFY4-7 is designed to offer low on-resistance and low gate charge, which translates to reduced conduction and switching losses, thus improving overall energy efficiency. Its compact PowerDI3333-8 package is optimized for space-constrained applications, making it an ideal choice for portable and battery-powered devices. The product is also RoHS compliant, ensuring adherence to the latest environmental standards.

Applications

This MOSFET is versatile and can be used in a variety of applications. Some of the common applications include:

  • Power Management Circuits
  • Load Switches
  • Battery Protection
  • DC/DC Converters
  • Portable Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The DMP2045UFY4-7 MOSFET is no exception and is designed to meet the rigorous standards required by the industry. It undergoes thorough testing to ensure it performs to specifications under varying conditions.

Ordering Information

To purchase the DMP2045UFY4-7 or to request samples, customers can contact Diodes Incorporated or its authorized distributors. Detailed product specifications and support documentation are available on the Diodes Incorporated website.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0996 $50.2980
1,075+ $0.0933 $100.2975
1,665+ $0.0902 $150.1830
2,385+ $0.0839 $200.1015
3,100+ $0.0807 $250.1700
3,870+ $0.0776 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess