EN
  • EN
  • DE

CSD17585F5

Part No CSD17585F5
Manufacturer Texas Instruments
Catalog FETs - Single
Description 30V N CH MOSFET / 30-V N-Channel FemtoFET MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 5.9A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 27mOhm at 900mA, 10V
Vgs(th) (Maximum) at Id 1.7V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 5.1nC at 10V
Maximum Vgs 20V
Input Capacitance (Ciss) (Maximum) at Vds 380pF at 15V
Power Dissipation (Maximum) 500mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 3-PICOSTAR
Manufacturer Package 3-XFDFN
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801944-CSD17585F5
Ultra Librarian 3D Model Ultra Librarian CSD17585F5 CAD Model

Description

Introducing the CSD17585F5 N-Channel NexFET™ Power MOSFET

The CSD17585F5 is a state-of-the-art N-Channel MOSFET brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This power MOSFET is part of the NexFET™ series, which is renowned for its high efficiency and performance in power management applications. The CSD17585F5 is designed to meet the needs of modern compact and energy-sensitive electronics.

Key Features

  • Ultra-Low On-Resistance: With a typical R<sub>DS(on) of just 8.9 mΩ, this MOSFET ensures minimal power loss and excellent conductivity, making it perfect for high-efficiency power supplies and DC-DC converters.
  • Advanced Packaging: Encased in a compact 5-mm x 6-mm SON package, the CSD17585F5 is optimized for space-constrained applications without compromising on power handling capabilities.
  • High Continuous Drain Current: It supports a continuous drain current (I<sub>D) of 30 A, allowing for robust performance in demanding situations.
  • High Thermal Performance: The CSD17585F5 is designed with an excellent thermal management system, ensuring reliability and longevity even under high-temperature operating conditions.

Applications

The versatility of the CSD17585F5 makes it ideal for a wide range of applications. It is particularly well-suited for:

  • DC-DC Power Supplies
  • Motor Control Circuits
  • Power Management Solutions
  • Synchronous Buck Converters
  • Server and Telecom Power Systems
  • Battery Management Systems

Reliability and Quality Assurance

With Texas Instruments' commitment to quality, the CSD17585F5 MOSFET is manufactured to meet the highest industry standards. Each component undergoes rigorous testing to ensure performance, durability, and reliability. This ensures that designers and engineers can integrate the CSD17585F5 into their products with confidence, knowing that it will deliver exceptional performance and power efficiency.

Conclusion

Whether you're developing power supplies, managing battery systems, or designing high-efficiency motor controls, the CSD17585F5 from Texas Instruments offers the performance, efficiency, and reliability you need. Its advanced features and robust design make it an excellent choice for your next project.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0286
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5188 $51.8800
210+ $0.4860 $102.0600
320+ $0.4696 $150.2720
460+ $0.4368 $200.9280
595+ $0.4203 $250.0785
745+ $0.4039 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 314,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess