EN
  • EN
  • DE

DMN31D5UFZ-7B

Part No DMN31D5UFZ-7B
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 30V .22A X2-DFN0606- / 0.62mm x 0.62mm Package Footprint
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 220mA
Drive Voltage (Max Rds On, Min Rds On) 1.2V, 4.5V
Rds On (Maximum) at Id, Vgs 1.5Ohm at 100mA, 4.5V
Vgs(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 0.35nC at 4.5V
Maximum Vgs ±12V
Input Capacitance (Ciss) (Maximum) at Vds 22.2pF at 15V
Power Dissipation (Maximum) 393mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package X2-DFN0606-3
Manufacturer Package 3-XFDFN
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800860-DMN31D5UFZ-7B
Ultra Librarian 3D Model Ultra Librarian DMN31D5UFZ-7B CAD Model

Description

Introducing the DMN31D5UFZ-7B MOSFET from Diodes Incorporated

Diodes Incorporated presents the DMN31D5UFZ-7B, a high-performance, N-Channel enhancement mode Field Effect Transistor (MOSFET) designed for a broad range of applications. This compact and efficient semiconductor device is a perfect choice for power management tasks in both portable and stationary electronics.

Key Features

  • Low On-Resistance: The DMN31D5UFZ-7B boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency, making it ideal for high-efficiency power management systems.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-speed circuit applications, including switching regulators, converters, and power amplifiers.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be easily driven by low-voltage logic signals, which is particularly beneficial for battery-operated devices.
  • Surface-Mount Package: The DMN31D5UFZ-7B comes in a compact DFN2020-6 (Type B) surface-mount package, which is ideal for space-constrained applications. Its small footprint allows for high-density PCB layouts.

Applications

The DMN31D5UFZ-7B is versatile and can be used in various electronic circuits and systems, including:

  • Power Management Modules
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits
  • Portable Electronic Devices

Technical Specifications

The DMN31D5UFZ-7B operates with a continuous drain current (I<sub>D) of 4.2 A and a pulsed drain current (I<sub>DM) of 16.8 A. It features a maximum drain-source voltage (V<sub>DSS) of 30 V, ensuring robust performance for a wide range of voltages. The device's power dissipation (P<sub>D) is rated at 1.25 W, and it operates within a junction temperature range of -55°C to +150°C, making it reliable under extreme conditions.

This MOSFET from Diodes Incorporated represents a blend of efficiency, reliability, and miniaturization, making it an excellent choice for designers looking to optimize their power management solutions. The DMN31D5UFZ-7B is not only a testament to Diodes Incorporated's commitment to quality but also to innovation in the semiconductor industry.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1661 $50.6605
735+ $0.1363 $100.1805
1,140+ $0.1321 $150.5940
1,565+ $0.1278 $200.0070
2,025+ $0.1236 $250.2900
2,710+ $0.1108 $300.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,900 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess