EN
  • EN
  • DE

LE9551CMQCT

Part No LE9551CMQCT
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC TELECOM INTERFACE 28QFN  /  Telecom IC Subscriber Line Interface Concept (SLIC) 28-QFN (4x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel (TR)
Function Subscriber Line Interface Concept (SLIC)
Interface Serial
Number of Circuits 1
Voltage - Supply 3.3V
Mounting SMD (SMT)
Supplier Device Package 28-QFN (4x5)
Base Product Number LE9551
HTSUS 0000.00.0000
Standard Package 3,000
Win Source Part Number 1041760-LE9551CMQCT
Ultra Librarian 3D Model Ultra Librarian LE9551CMQCT CAD Model

Description

Microchip Technology LE9551CMQCT Overview

The LE9551CMQCT is a cutting-edge integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is tailored for applications requiring robust and efficient power management, signal processing, and connectivity, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Performance: The LE9551CMQCT is built to deliver high-speed operation and low power consumption, ensuring optimal performance for demanding applications.
  • Advanced Technology: Utilizing Microchip's state-of-the-art semiconductor technologies, this product offers enhanced features such as precision analog capabilities and robust digital interfaces.
  • Reliability: Designed with reliability in mind, the LE9551CMQCT meets stringent quality standards, providing a dependable solution for critical applications.
  • Integration: This component integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.

Applications

The versatility of the LE9551CMQCT makes it suitable for a variety of applications, including:

  • Automotive systems that require high reliability and performance under harsh conditions.
  • Industrial automation equipment that demands precise control and efficient power management.
  • Consumer electronics where compact size and energy efficiency are critical.

Technical Specifications

The LE9551CMQCT boasts the following technical specifications:

  • Package: The device is housed in a compact, surface-mount package that is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability in extreme environments.
  • Compliance: The product adheres to industry standards for electronic components, ensuring compatibility and interoperability with other devices.

Microchip Technology's commitment to innovation is exemplified by the LE9551CMQCT, delivering high-quality and performance-driven solutions for a myriad of electronic applications. With its advanced features and reliable operation, this product stands out as a premier choice for designers looking to enhance their systems with Microchip's trusted technology.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess