EN
  • EN
  • DE

MGSF1N02LT1

Part No MGSF1N02LT1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 20V 750MA SOT-23 / N-CHANNEL ENHANCEMENT-MODE TMOS MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 750mA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 90mOhm at 1.2A, 10V
Vgs(th) (Maximum) at Id 2.4V at 250μA
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 125pF at 5V
Power Dissipation (Maximum) 400mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801258-MGSF1N02LT1
Ultra Librarian 3D Model Ultra Librarian MGSF1N02LT1 CAD Model

Description

ON Semiconductor MGSF1N02LT1 MOSFET Overview

The MGSF1N02LT1 from ON Semiconductor is a high-performance N-channel MOSFET designed to deliver efficient power management and switching in various electronic applications. This compact, surface-mount transistor is part of ON Semiconductor's extensive portfolio of energy-efficient devices, tailored to meet the needs of modern circuit designs.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Breakdown Voltage (VDS): 20V
  • Continuous Drain Current (ID): 680mA
  • RDS(on): 1.25 Ohm at VGS = 4.5V
  • High-Speed Switching: Ensures quick response times suitable for high-frequency applications
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency
  • Package: SOT-23

Applications

The MGSF1N02LT1 is designed for use in a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Systems
  • Motor Control Circuits
  • Load/Power Switching
  • Portable Electronic Devices

Performance and Quality

ON Semiconductor's MGSF1N02LT1 MOSFET is engineered to provide reliable and consistent performance. The device features low on-resistance, which minimizes conduction losses and enhances overall efficiency. Its high-speed switching capabilities make it an excellent choice for applications requiring fast turn-on and turn-off times. Additionally, the MOSFET's low threshold voltage allows for operation at lower gate voltages, which is beneficial in low-voltage applications.

Constructed with ON Semiconductor's advanced technology, the MGSF1N02LT1 is designed for longevity and stability across a wide range of operating conditions. Its SOT-23 package is not only space-saving but also ensures ease of integration into various circuit layouts, making it a versatile choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1392 $50.1120
880+ $0.1142 $100.4960
1,360+ $0.1107 $150.5520
1,870+ $0.1071 $200.2770
2,420+ $0.1035 $250.4700
3,235+ $0.0928 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess