EN
  • EN
  • DE

UC5612PWP

Part No UC5612PWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description SCSI TERMINATOR, 9-LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693386-UC5612PWP
Ultra Librarian 3D Model Ultra Librarian UC5612PWP CAD Model

Description

Product Overview: UC5612PWP from Texas Instruments

The UC5612PWP by Texas Instruments is a high-performance, integrated circuit specifically designed to cater to the power management needs of electronic systems. This robust device is part of Texas Instruments' extensive range of power management solutions, providing efficient and reliable operation in a wide array of applications.

Key Features

  • Versatile Power Management: The UC5612PWP is engineered to deliver precise power control, making it suitable for managing complex power systems within electronic devices.
  • High Efficiency: With its advanced design, this product ensures high efficiency in power conversion, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Durable Construction: Housed in a robust PWP package, the UC5612PWP is designed to withstand harsh conditions and provide a long operational lifespan.
  • Integrated Protection Features: The device includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and longevity of the electronic system.

Applications

The UC5612PWP is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Computer systems
  • Industrial controls
  • Telecommunication equipment

Technical Specifications

Some of the key technical specifications of the UC5612PWP include:

  • Operating temperature range: -40°C to 85°C
  • Package type: HTSSOP
  • Mounting type: Surface Mount

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UC5612PWP is no exception. This product is manufactured to meet high industry standards, ensuring that it performs reliably over time and across various environmental conditions.

Ordering Information

To order the UC5612PWP or to obtain more information about pricing and availability, please contact Texas Instruments or an authorized distributor. Ensure that you reference the full product name to guarantee accuracy in your order.

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.2417
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $2.7080
Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Texas Instruments
IC 5V SCSI TERMINATOR 16-SOIC
Need more? Email Us
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.0438
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2206 $51.0738
55+ $1.8221 $100.2155
85+ $1.7651 $150.0335
118+ $1.7082 $201.5676
152+ $1.6513 $250.9976
203+ $1.4804 $300.5212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess