EN
  • EN
  • DE

STP04CM596M1

Part No STP04CM596M1
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 500MA 14SO  /  LED Driver IC 4 Output Linear Shift Register Dimming 500mA 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 3.3V
Voltage - Supply (Max) 5.5V
Voltage - Output 16V
Current - Output / Channel 500mA
Frequency 25MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number STP04CM
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253385-STP04CM596M1
Ultra Librarian 3D Model Ultra Librarian STP04CM596M1 CAD Model

Description

The STP04CM596M1 is a cutting-edge LED driver integrated circuit (IC) developed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This device is specifically designed to manage and drive LED arrays with precision and efficiency, making it an ideal solution for a wide range of lighting applications.

Key Features

  • Output Current Regulation: The STP04CM596M1 provides constant current output, ensuring uniform brightness across all connected LEDs. This feature is crucial for applications where consistent illumination is essential.
  • Serial Interface: Equipped with a serial interface, this LED driver allows for easy control and dimming of the LEDs through a microcontroller or other digital control unit. This enables sophisticated lighting effects and power management.
  • Low Voltage Operation: Operating at low voltages, the STP04CM596M1 is designed for applications that require energy efficiency and reduced power consumption, making it suitable for battery-operated devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage to the IC and the LEDs in the event of overheating, ensuring longevity and reliability.

Applications

The versatility of the STP04CM596M1 allows it to be used in a variety of applications, including:

  • LED display panels
  • Backlighting for LCD TVs and monitors
  • Automotive interior and exterior lighting
  • General purpose LED lighting

Technical Specifications

The technical specifications of the STP04CM596M1 include:

  • 16 constant current output channels
  • Output current programmable through an external resistor
  • 3.3V to 5V logic supply voltage range
  • Error detection functionality for open and shorted LEDs

Overall, the STP04CM596M1 from STMicroelectronics represents a robust and flexible solution for driving LEDs in a multitude of applications. Its combination of current regulation, serial interfacing, low voltage operation, and thermal protection makes it a highly reliable choice for designers and engineers looking to enhance their lighting systems with advanced control and energy efficiency.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess